EN
  • EN
  • DE

WST 4

Part No WST 4
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Warning Sign Cover, 6.2MM, Ut/st Tb;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096515-WST 4
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WST 4 CAD Model

Description

The WST 4 is a through-terminal block manufactured by Phoenix Contact. It is designed for connecting and distributing electrical wires in control cabinets and other electrical installations. The '4' likely refers to the terminal block's width or current carrying capacity.

Applications:

  • Electrical wiring in control panels
  • Power distribution in machinery
  • Signal wiring in automation systems
  • Connecting sensors and actuators
  • Creating terminal strips for wire management

Features:

  • Screw connection for secure wire termination
  • Modular design for flexible configurations
  • Polyamide insulation for electrical safety
  • Mounting on DIN rails for easy installation
  • Color-coded terminals for easy identification

Benefits:

  • Provides a reliable and organized method for wiring electrical systems
  • Simplifies wiring and maintenance procedures
  • Improves safety by providing secure and insulated connections
  • Reduces wiring errors with color-coded terminals
  • Enables flexible and scalable wiring solutions

Additional Details:

The WST 4 is typically designed to accept a specific range of wire gauges. The screw connection provides a secure and vibration-resistant termination. The polyamide insulation provides electrical isolation and protection. The DIN rail mounting allows for easy installation and removal. The Phoenix Contact website offers detailed specifications, including voltage and current ratings, wire gauge ranges, and dimensions. Proper torque settings should be used when tightening the screws to ensure a reliable connection. End brackets and other accessories are often available to complete the installation.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess