EN
  • EN
  • DE

3000540

Part No 3000540
Manufacturer Phoenix Contact
Catalog Terminal Blocks - Din Rail, Channel
Description CONN TERM BLK DISCONN 12-24AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Disconnect
Disconnect Type Fuse, Lever
Number of Positions 2
Number of Levels 1
Terminal - Width 8.2mm
Termination Style Screw
Current - IEC 6.3 A
Voltage - IEC 24V
Wire Gauge or Range - AWG 12-24 AWG
Wire Gauge or Range - mm2 0.2-6mm²
Features LED
Color Black
Fuse Type 5mm x 20mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1570931-3000540
Ultra Librarian 3D Model Ultra Librarian 3000540 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
D2.5/6.DAL2
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK GROUND 6-20 AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK 12-24 AWG BLACK
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 12-24AWG
Need more? Email Us
Phoenix Contact
CONN TERM BLK DISCONN 10-26AWG
Need more? Email Us
WAGO Corporation
4-CONDUCTOR SENSOR SUPPLY TERMIN
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 6-16 AWG
Lowest to $6.8182

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess