EN
  • EN
  • DE

2885731

Part No 2885731
Manufacturer Phoenix Contact
Catalog Industrial Controls Accessories
Description POWER MODULE 120VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Power Supply Module
For Use With/Related Products Inline Series
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548189-2885731
Ultra Librarian 3D Model Ultra Librarian 2885731 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
XFMR CURRENT 600:1 26MM ID
Need more? Email Us
Molex, LLC
KIT - SPRING ASSY FOR LA9200
Need more? Email Us
Littelfuse Inc.
NGR VOLTAGE SCALER 100-2KV
Need more? Email Us
Advantech Corp
I/O MODULE 32 DIGITAL 10-30V
Need more? Email Us
Weidmuller
I/O Modules UR20-FBC-EC
Need more? Email Us
Phoenix Contact
FLKM20-AB/1769/OF8C/AN/BFI
Need more? Email Us
Omron
ADAPTER PANEL MNT FOR H3CR/H5CX
Need more? Email Us
Omron
CURRENT TRANSFORMER FOR K8AC-H
Need more? Email Us
Molex, LLC
MICRO BASE 3 POLE+EARTH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess