EN
  • EN
  • DE

PCA9511ADMR2G

Part No PCA9511ADMR2G
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCA9511 - IC BUFFER, ACCELERATOR / Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 653207-PCA9511ADMR2G
Ultra Librarian 3D Model Ultra Librarian PCA9511ADMR2G CAD Model

Description

ON Semiconductor's PCA9511ADMR2G: I²C-Bus Repeater

The PCA9511ADMR2G is a high-performance, hot swappable I²C-bus repeater designed by ON Semiconductor to provide seamless communication in a variety of digital applications. This innovative component is an essential tool for extending the reach of the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, allowing the bus to span a greater distance or connect more devices without signal degradation.

Key Features

  • Hot Swappable Interface: The PCA9511ADMR2G allows devices to be inserted into or removed from a live backplane without shutting down the system, minimizing downtime and improving serviceability.
  • Level Shifting: It can shift signal levels to accommodate devices of different voltages, making it suitable for multi-voltage systems.
  • Enhanced Signal Integrity: The device's buffering capability strengthens signals for longer bus length and higher noise immunity.
  • Low Standby Current: It is designed for power-sensitive applications, with a low standby current consumption that contributes to overall energy efficiency.

Applications

The PCA9511ADMR2G is versatile and can be used in a wide range of applications, including:

  • Server and telecom backplanes
  • Industrial control systems
  • Networking equipment
  • Medical electronics

Product Specifications

This ON Semiconductor repeater is built to accommodate standard-mode, fast-mode, and fast-mode plus I²C-bus speeds, thus ensuring compatibility with a wide array of I²C devices. It operates over a supply voltage range of 2.3V to 5.5V, making it flexible for use in various system designs. Additionally, the PCA9511ADMR2G comes in a compact, surface-mount package that is RoHS compliant, ensuring adherence to environmental standards.

With the PCA9511ADMR2G, ON Semiconductor provides a robust solution for system designers looking to improve I²C-bus performance in complex, multi-device environments. Its ability to facilitate hot swapping and level shifting, coupled with its low power consumption, makes it a smart choice for modern electronic systems requiring reliable I²C-bus communication.

You May Also Be Interested in

Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0998 $62.9940
70+ $1.7233 $120.6310
105+ $1.6701 $175.3605
145+ $1.6158 $234.2910
185+ $1.5616 $288.8960
250+ $1.3999 $349.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,890 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess