EN
  • EN
  • DE

SE-CS30-26

Part No SE-CS30-26
Manufacturer Littelfuse Inc.
Catalog Industrial Controls Accessories
Description XFMR CURRENT 600:1 26MM ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Littelfuse Inc.
Series SE-CS30
Package Bulk
Product Status Active
Accessory Type Current Transformer
For Use With/Related Products Multiple Series
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 1056798-SE-CS30-26
Ultra Librarian 3D Model Ultra Librarian SE-CS30-26 CAD Model

Description

The Current Transformer is an indispensable accessory for industrial automation and controls.

  • Series Use: Designed for use with multiple series
  • Description: this current transformer is a highly efficient component manufactured by Littelfuse Inc.
  • Packaging: It comes in a bulk package and is part of the SE-CS30 series.
  • Application: The current transformer is used to accurately measure and monitor electrical currents in industrial applications.
  • Standard Package: With a standard package of 1 piece, this current transformer ensures reliable and precise current measurement.
  • REACH: It complies with REACH regulations and does not pose any threat in the open market.
  • ECCN: The ECCN classification of this accessory is EAR99.
  • Manufacturer: Littelfuse Inc. is a reputable manufacturer known for its high-quality products.
  • Status: The current transformer is an active product in the market and is accompanied by California Prop 65 warning information.
  • Benefit: Enhance your industrial automation and control systems with this efficient current transformer.

You May Also Be Interested in

Molex, LLC
KIT - SPRING ASSY FOR LA9200
Need more? Email Us
Phoenix Contact
LICENSE FOR CONFIG & OPERATION
Need more? Email Us
Littelfuse Inc.
NGR VOLTAGE SCALER 100-2KV
Need more? Email Us
Littelfuse Inc.
TRIPLE GREEN LED KIT WITH PHASE
Need more? Email Us
Littelfuse Inc.
TVS DIODE
Need more? Email Us
Molex, LLC
DEEP BX W/STD COV FOR DPL MAXLOC
Need more? Email Us
Littelfuse Inc.
ANALOG METER
Need more? Email Us
Phoenix Contact
POTENTIOMEMTER
Need more? Email Us
Omron
CURRENT TRANSFORMER FOR K8AC-H
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess