EN
  • EN
  • DE

AMAX-4833-AE

Part No AMAX-4833-AE
Manufacturer Advantech Corp
Catalog Industrial Controls Accessories
Description I/O MODULE 32 DIGITAL 10-30V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Advantech Corp
Series AMAX-4833
Package Box
Product Status Obsolete
Accessory Type Digital Input Module
For Use With/Related Products AMAX-4800 Series
Standard Package 1 pcs
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1075448-AMAX-4833-AE
Ultra Librarian 3D Model Ultra Librarian AMAX-4833-AE CAD Model

Description

The AMAX-4833-AE is an accessory for industrial automation and controls from Advantech Corp.

  • Design: It is designed for use with the AMAX-4800 series and is an essential component for digital input modules.
  • Package: This accessory comes in a box package and has a standard package of 1 piece.
  • ECCN Classification: It is classified as ECCN EAR99, indicating its compliance with export regulations.10.9170.
  • Status: It is an obsolete product and may not be readily available.

You May Also Be Interested in

Littelfuse Inc.
XFMR CURRENT 600:1 26MM ID
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
Omron
CURRENT TRANSFORMER FOR K8AC-H
Need more? Email Us
Weidmuller
I/O Modules UR20-4AO-UI-16
Need more? Email Us
Molex, LLC
MICRO BASE 3 POLE+EARTH
Need more? Email Us
Advantech Corp
I/O MODULE 32 DIGITAL 10-30V
Need more? Email Us
Phoenix Contact
POTENTIOMEMTER
Need more? Email Us
Molex, LLC
BAS202 NERA 2FIX.SA CURUS BRAD E
Need more? Email Us
Littelfuse Inc.
GROUND-FAULT-RELAY TEST UNIT 240
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess