EN
  • EN
  • DE

1301790735

Part No 1301790735
Manufacturer Molex, LLC
Catalog Industrial Controls Accessories
Description KIT - SPRING ASSY FOR LA9200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Accessories
Mfr Molex, LLC
Series *
Package Bulk
Product Status Discontinued
Base Product Number 130179
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
HTSUS 0000.00.0000
Win Source Part Number 876684-1301790735
Ultra Librarian 3D Model Ultra Librarian 1301790735 CAD Model

Description

The Molex, LLC 876684-1301790735 is an accessory designed for industrial automation and controls.

  • Manufacturer: Molex, LLC
  • Status: discontinued
  • Packaging: bulk
  • Standard Package Quantity: 1 piece
  • HTSUS Code: 0000.00.0000
  • MSL Level: not applicable

You May Also Be Interested in

Phoenix Contact
CONNECTOR HOOD 4, 6 OR 8 SLOTS
Need more? Email Us
Phoenix Contact
1 CHANNEL EXPANSION MOD DIN RAIL
Need more? Email Us
Littelfuse Inc.
ANALOG METER
Need more? Email Us
Littelfuse Inc.
GROUND REFERENCE MODULE 300VDC
Need more? Email Us
Phoenix Contact
POTENTIOMEMTER
Need more? Email Us
Phoenix Contact
POWER MODULE 120VAC
Need more? Email Us
Panasonic
TERMINAL COVER
Lowest to $8.5160
Phoenix Contact
LICENSE FOR CONFIG & OPERATION
Need more? Email Us
Littelfuse Inc.
ANALOG OHM METER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess