EN
  • EN
  • DE

2401650

Part No 2401650
Manufacturer Phoenix Contact
Catalog Display Modules - LCD, OLED, Graphic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Mfr Phoenix Contact
Package Bulk
Display Type TFT - Color
Display Mode Transmissive
Touchscreen Resistive
Diagonal Screen Size 7" (177.80mm)
Backlight LED
Dot Pixels 800 x 480 (WVGA)
Interface Ethernet, USB
Graphics Color Red, Green, Blue (RGB)
MSL Level Not Applicable
ECCN 5D002A1
HTSUS 8524.91.1000
Win Source Part Number 1314580-2401650
Ultra Librarian 3D Model Ultra Librarian 2401650 CAD Model

Description

The 2401650 is a graphic LCD display module manufactured by Phoenix Contact. It is designed for use in industrial and automation applications, providing a clear and reliable interface for displaying data and control parameters.

Applications:

  • Human-Machine Interface (HMI) panels in industrial machinery
  • Control panels for automation systems
  • Data logging and monitoring equipment
  • Building automation systems (e.g., HVAC control)
  • Process control systems

Features:

  • Graphic LCD display for displaying text, symbols, and images
  • Backlight for enhanced visibility in low-light conditions
  • Wide operating temperature range for industrial environments
  • Robust construction for resistance to shock and vibration
  • Communication interface for easy integration with control systems (likely serial or parallel)

Benefits:

  • Clear and easy-to-read display of critical information
  • Improved operator efficiency through intuitive interface
  • Reliable performance in harsh industrial environments
  • Reduced downtime due to robust design
  • Simplified integration with existing control systems

Additional Details:

While specific details like the exact screen resolution, dimensions, and interface type require a datasheet, Phoenix Contact is known for producing high-quality industrial components. The display module likely requires a specific voltage supply (e.g., 5V or 24V). It probably has a serial communication interface such as RS232 or RS485 for connection to a PLC or other controller. The backlight is likely LED-based for long life and low power consumption. Protection against electrical noise and transients is typically incorporated to ensure stable operation in industrial settings. It is advisable to consult the product documentation for detailed electrical specifications and connection diagrams.

You May Also Be Interested in

WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY OLED WHITE 0.71\
Need more? Email Us
WINSTAR Display Co., Ltd.
0.49\
Need more? Email Us
Sharp Microelectronics
GRAPHIC DISPLAY TFT - 2.7\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
Adafruit Industries LLC
BREAKOUT OLED 16BIT CLR 1.27"
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 3.5\
Need more? Email Us
SparkFun Electronics
1.8" TFT LCD 160X128 RGB
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
WINSTAR Display Co., Ltd.
GRAPHIC DISPLAY TFT RGB 4\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess