Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Kingbright
Package Tube
Number of Characters 3
Dimension 1.480" H x 0.748" W x 0.319" D (37.60mm x 19.00mm x 8.10mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 1.85V
Current - Test 20mA
Millicandela Rating 34mcd
Wavelength - Peak 660nm
Power Dissipation (Max) 75mW
Package / Case 28-DIP (0.600", 15.24mm)
Base Product Number BC56-11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 13
Win Source Part Number 1049614-BC56-11SRWA
Ultra Librarian 3D Model Ultra Librarian BC56-11SRWA CAD Model

Description

The Kingbright BC56-11SRWA is a red display module that consists of a 7-segment LED character and numeric component.

  • Digit/Alpha Size: 0.56 inches (14.22mm)
  • Common: Cathode
  • Package: 28-DIP (0.600 inches, 15.24mm)
  • Millicandela Rating: 34mcd
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Kingbright
.8" RED ALPHANUMERIC LED DISPLAY / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 1.85V 10mA 1.091" H x 0.787" W x 0.335" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PSA08-11SURKWA
Kingbright
SURFACE MOUNT DISPLAY | DISPLAY 610NM ORN 2DIG 0.3" SMD
Lowest to $3.7657
ECAD model for ACDA03-41SEKWA-F01
Lite-On Inc.
DISPLAY 7SEG 0.52" SGL RED 10DIP
Need more? Email Us
ECAD model for LTS-546AJD
Broadcom Limited
7.6mm (0.3 inch)/10.9mm (0.43 inch) Seven Segment Display | LED 7-SEG 7.6MM CC GREEN RHD
Need more? Email Us
ECAD model for HDSP-3603
Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F
Vishay
DISPLAY 7SEG 0.51" SGL RED 10DIP
Lowest to $3.4011
ECAD model for TDSR1360
ON Semiconductor
0.400-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CA RED RHDP .4"
Need more? Email Us
ECAD model for MAN4910A
Broadcom Limited
S4,0.4S,YEL,CC
Need more? Email Us
ECAD model for HDSP-F303-EF016
Broadcom Limited
DISPLAY 7SEG 0.39" SGL RED 10SMD
Lowest to $6.8616
ECAD model for HDSM-433C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention