Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr onsemi
Package Bulk
Product Status Obsolete
Number of Characters 2
Dimension 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm)
Digit/Alpha Size 0.40" (10.16mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 0.8mcd
Wavelength - Peak 697nm
Power Dissipation (Max) 40mW
Package / Case 16-DIP (0.500", 12.70mm)
Base Product Number MSD41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MSD4110C-NDR
Standard Package 23
Win Source Part Number 1080690-MSD4110C
Ultra Librarian 3D Model Ultra Librarian MSD4110C CAD Model

Description

The MSD4110C is a state-of-the-art mixed-signal integrated circuit from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide array of applications, particularly excelling in power management tasks. The MSD4110C is part of ON Semiconductor's commitment to energy-efficient innovation and is tailored to enhance system reliability and efficiency.

Key Features

  • High Precision: The MSD4110C boasts high-precision analog components, ensuring accurate signal processing and control for critical applications.
  • Integrated Functionality: Combining multiple functions into a single chip, the MSD4110C helps reduce system complexity and saves on board space, making it ideal for compact designs.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power consumption, which is essential for battery-powered devices and contributes to overall system power management.
  • Robust Performance: The device is engineered to perform reliably under various conditions, making it suitable for industrial and automotive applications that demand high levels of robustness.
  • Customizable: ON Semiconductor provides options for customization, allowing the MSD4110C to be tailored to specific application requirements, ensuring optimal integration and performance.

Applications

The versatility of the MSD4110C allows it to be used in a broad range of applications. Some of the most common uses include:

  • Power supply modules
  • Battery management systems
  • Motor control units
  • Automotive electronics
  • Portable electronic devices
  • Industrial control systems

Technical Specifications

The MSD4110C is designed with technical precision to meet the demands of advanced electronic systems. Key specifications include:

  • Operating Temperature Range: Specified for performance across a wide temperature range, suitable for various environments.
  • Package Options: Available in different package types to fit diverse design requirements.
  • Quality and Reliability: Manufactured to ON Semiconductor's high-quality standards, ensuring long-term reliability.

For detailed technical information, datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Broadcom Limited
LED 7-SEG 7.6MM CA HE RED RHD
Lowest to $6.7390
ECAD model for 5082-7611
Broadcom Limited
10 mm (0.40 inch) Seven Segment Displays Single and dual digits | DISPLAY 7SEGMENT YELLOW CC
Lowest to $2.5953
ECAD model for HDSP-F303
Broadcom Limited
LED 7-SEG 10.9MM CC HE RED RHD
Lowest to $11.2013
ECAD model for 5082-7653
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Need more? Email Us
ECAD model for HDSP-H108
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for MAN3920A
Broadcom Limited
Low Current Seven Segment Displays | DISPLAY 7SEG LC ALGAAS CA 0.3"
Lowest to $10.9684
ECAD model for HDSP-A107-FG000
Broadcom Limited
DISPLAY 7SEG 0.56" DBL RED 18DIP / Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 2.1V 20mA 0.670" H x 0.990" W x 0.315" D (17.02mm x 25.15mm x 8.00mm) 18-DIP (0.600", 15.24mm)
Lowest to $4.3879
ECAD model for HDSP-5523-GH000
Broadcom Limited
DISPLAY 7SEG 0.56" SGL ORG 10DIP / Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Lowest to $2.4721
ECAD model for HDSP-H413-GH000
Fairchild/ON Semiconductor
0.3 Inch (7.62mm) COMPACT NUMERIC FRAME DISPLAY
Need more? Email Us
ECAD model for MAN3G10

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention