EN
  • EN
  • DE

U74HC164G

Part No U74HC164G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 384908-U74HC164G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U74HC164G CAD Model

Description

The U74HC164G is an 8-bit serial-in, parallel-out shift register manufactured by UTC (Unisonic Technologies Co., Ltd.). It is part of the 74HC family of logic gates, utilizing high-speed CMOS technology. This device receives data serially and shifts it through the register on each clock pulse. The data is then available in parallel on the eight output pins (Q0-Q7).

Applications:

  • Serial-to-Parallel Data Conversion: Converts serial data streams into parallel data for use in digital systems.
  • Remote Display Drivers: Controls multiple LED displays or other indicators using a single serial data line.
  • Keyboard Scanning: Scans keyboard matrixes to detect key presses.
  • Logic Delay Lines: Introduces a controlled delay in digital signals.
  • Digital Delay Lines: Creates precise delays in digital circuits.

Features:

  • 8-Bit Shift Register: Stores and shifts eight bits of data.
  • Serial Input: Data is entered serially on the A and B inputs.
  • Parallel Outputs: Data is available in parallel on the Q0-Q7 outputs.
  • Asynchronous Reset: Clears the register to all zeros.
  • High-Speed CMOS Technology: Offers high-speed operation with low power consumption.
  • Wide Operating Voltage Range: Typically operates from 2V to 6V.

Benefits:

  • Reduced Wiring Complexity: Serial data input simplifies wiring requirements in systems with remote displays or data acquisition.
  • Simplified System Design: Reduces the number of I/O pins required on microcontrollers or other digital devices.
  • Increased System Reliability: The U74HC164G's features contribute to overall system stability.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Versatile Functionality: Can be used in a variety of applications requiring serial-to-parallel data conversion or shift register functionality.

Additional Details:

The U74HC164G is commonly available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. Designers should consult the manufacturer's datasheet for specific electrical characteristics, timing specifications, and package dimensions. This device is widely used in digital electronics, display systems, and data communication.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess