Products specifications Report Issue?

Category Optoelectronics - LCD, OLED, Graphic
Mfr SparkFun Electronics
Package Bulk
Product Status Active
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 1.8" (44.96mm)
Backlight LED - White
Dot Pixels 128 x 160
Interface 4-Bit/9-Bit/16-Bit/19-Bit, Parallel, SPI
Graphics Color Red, Green, Blue (RGB)
Background Color White
Dot Size 0.07mm W x 0.22mm H
Dot Pitch 0.22mm W x 0.22mm H
Base Product Number SPX-15
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1145501-SPX-15094
Ultra Librarian 3D Model Ultra Librarian SPX-15094 CAD Model

Description

The SPX-15094 is a TFT color LCD display from SparkFun Electronics.

  • Screen Size: 1.8" diagonal
  • Resolution: 128 x 160 pixels
  • Backlight: White LED
  • Interfaces: 4-bit, 9-bit, 16-bit, and 19-bit parallel and SPI
  • Package: Bulk package of 1 piece
  • Status: Active
  • Industry: Optoelectronics

You May Also Be Interested in

Focus LCDs
10.1" TFT IPS HDMI CAPACITIVE
Need more? Email Us
ECAD model for E101RB-HW660-C
SparkFun Electronics
1.8" TFT LCD 160X128 RGB
Need more? Email Us
ECAD model for SPX-15094
Vishay
DISPLAY LED 7-SEG 0.28" SGL RED / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.8V 1mA 0.389" H x 0.291" W x 0.236" D (9.90mm x 7.40mm x 6.00mm)
Lowest to $2.0385
ECAD model for TDSR0750
Phoenix Contact
Need more? Email Us
ECAD model for 2400251
Broadcom Limited
LIGHT BAR 0.8X0.4" GRN DUAL / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 2 Wide, DIP Green (x 2) 2.2V 20mA Rectangle with Flat Top Through Hole
Need more? Email Us
ECAD model for HLMP-2870-FG000
Broadcom Limited
LIGHT BAR 0.4X0.4" ALGAAS SQUARE / LED Circuit Board Indicator LED Circuit Board Indicator Bar - Single, SIP Red 1.8V 20mA Through Hole
Lowest to $6.0373
ECAD model for HLCP-C100
555
Adafruit Industries LLC
Adafruit 16x24 Red LED Matrix Panel - Chainable HT1632C Drive
Need more? Email Us
ECAD model for 555
NTE
LED-DISPLAY-YELLOW / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 10mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm), 11 Leads
Need more? Email Us
ECAD model for NTE3055
Omron
HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Need more? Email Us
ECAD model for NB10W-TW01B

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention