Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Status Active
Display Type TFT - Monochrome
Display Mode Transflective
Diagonal Screen Size 1.28" (32.51mm)
Viewing Area 23.04mm W x 23.04mm H
Dot Pixels 128 x 128
Dot Pitch 0.18mm W x 0.18mm H
Win Source Part Number 1057507-LS013B7DH03
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LS013B7DH03
ECCN EAR99
Country of Origin Germany
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LS013B7DH03 CAD Model

Description

The Sharp Microelectronics LS013B7DH03 is a monochrome TFT display with a 1.28" (32.51mm) diagonal screen size.

  • Display Type: Monochrome TFT
  • Screen Size: 1.28" (32.51mm)
  • Display Mode: Transflective
  • Viewing Area: 23.04mm W x 23.04mm H
  • Dot Pixels: 128 x 128
  • Dot Pitch: 0.18mm W x 0.18mm H
  • Category: Optoelectronic
  • Popularity: High

You May Also Be Interested in

Orient Display
10' HDMI/USB/VGA PCAP1280800
Need more? Email Us
ECAD model for AFY1280800A0-10.1INTH-C-HDMI
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.5" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 10mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for LDS-C504RI
Kingbright
DISPLAY 7SEG 3.98" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 4.2V 20mA 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210", 107.00mm)
Need more? Email Us
ECAD model for SC40-18CGKWA
OSRAM Opto Semiconductors Inc.
Alphanumeric Displays Panel 10DIGIT 250LED Yellow 10-Pin PDIP
Lowest to $21.9355
ECAD model for SCD55101A
Broadcom Limited
DISPLAY 7SEG 0.39" SGL BLU 10SMD / Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Cathode 3.3V 20mA 0.512" H x 0.386" W x 0.148" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead
Lowest to $3.6557
ECAD model for HDSM-433B
Phoenix Contact
Need more? Email Us
ECAD model for 2401650
Adafruit Industries LLC
1.3" 240X240 WIDE ANGLE IPS TFT
Lowest to $9.6489
ECAD model for 4520
ON Semiconductor
DISPLAY 7-SEG 0.4" DBL RED 16DIP / Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2.1V 20mA 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm) 16-DIP (0.500", 12.70mm)
Need more? Email Us
ECAD model for MSD4110C
Everlight Electronics Co Ltd
DISP 7SEG 0.56" QUAD Y-G 12DIP / Display Modules - LED Character and Numeric Yellow-Green 7-Segment 4 Character Common Cathode 2V 20mA 0.748" H x 1.984" W x 0.315" D (19.00mm x 50.40mm x 8.00mm) 12-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for ELF-511SYGWA/S530-E2

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4800 $62.4000
11+ $10.2400 $112.6400
17+ $9.9201 $168.6417
24+ $9.6001 $230.4024
31+ $9.2801 $287.6831
41+ $8.3200 $341.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention