EN
  • EN
  • DE

1840035

Part No 1840035
Manufacturer Phoenix Contact
Catalog Solid State Lighting Connector - Assemblies
Description TERM BLOCK HDR 1POS R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Receptacle, Poke-In Wire
Number of Positions 1
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Solder Retention
Housing Color White
Wire Gauge 20-26 AWG
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1630260-1840035
Ultra Librarian 3D Model Ultra Librarian 1840035 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SSL RCPT HSG 4POS 2MM CRIMP
Need more? Email Us
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL HDR 2POS 3.96MM SOLDER
Lowest to $1.0187
TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
Amphenol
CONN SSL RCPT & BLADE 4POS 3MM
Need more? Email Us
TE Connectivity
CONN SSL OUTLET HSG 2POS CRIMP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL BRIDGE 6POS 2MM
Need more? Email Us
JAE Electronics
CONN SSL RCPT 2POS 3MM SOLDER
Lowest to $1.7594
TE Connectivity
CONN HSNG RCPT&BLADE 6POS BLACK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess