EN
  • EN
  • DE

D82530-6

Part No D82530-6
Manufacturer Rochester Electronics
Catalog Interface - Controllers
Description MULTI PROTOCOL CONTROLLER, 2 CHA / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Rochester Electronics
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 8542.31.0001
Win Source Part Number 868131-D82530-6
Ultra Librarian 3D Model Ultra Librarian D82530-6 CAD Model

Description

The 868131-D82530-6 is an interface controller IC from the Interface category manufactured by Rochester Electronics.

  • Category: Interface
  • Manufacturer: Rochester Electronics
  • Status: Active product
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • Programmability: Not verified
  • Counterfeit Risk: 38% chance in the open market
  • MSL Level: 3 (168 hours of exposure to moisture)
  • REACH Status: Undefined by the vendor
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess