The ES3A-13 is a high-efficiency, surface-mount Super Fast Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to provide fast switching capabilities with low power loss, making it an ideal component for high-frequency rectification and freewheeling application in switching power supplies, inverters, and other power management systems.
Key Features
- Low Forward Voltage Drop: The ES3A-13 boasts a low forward voltage drop, which significantly reduces power loss and improves efficiency, especially in applications that require high current flow.
- Super Fast Recovery Time: With its super fast recovery time, this rectifier minimizes reverse recovery time, thereby reducing noise and electromagnetic interference in electronic circuits.
- High Surge Capability: Designed to withstand high surge currents, the ES3A-13 is capable of managing overloads without failure, ensuring reliability and a longer lifespan for the devices it is used in.
- RoHS Compliant: This product meets the Restriction of Hazardous Substances (RoHS) Directive, which means it is free from harmful substances such as lead, making it environmentally friendly and safe for use in a wide range of applications.
Applications
The ES3A-13 is versatile and can be used in various electronic devices and systems, including:
- Power supply units (PSUs)
- LED lighting systems
- Automotive inverters and chargers
- Consumer electronics such as televisions and monitors
- Telecommunication systems
Physical Characteristics
The device is available in a slim SMA package, which is designed for automated assembly and is compatible with high-temperature soldering processes. The package is optimized for space-constrained applications and provides excellent thermal performance.
Technical Specifications
Parameter
Value
Maximum Recurrent Peak Reverse Voltage
50V
Maximum RMS Voltage
35V
Maximum DC Blocking Voltage
50V
Average Forward Rectified Current
3.0A
Operating Temperature Range
-55°C to +150°C
With its robust design and superior performance, the ES3A-13 from Diodes Incorporated stands out as a reliable and efficient choice for designers and engineers seeking to enhance the performance of their power management systems.