EN
  • EN
  • DE

1725302

Part No 1725302
Manufacturer Phoenix Contact
Catalog Terminal Blocks
Description Terminal Block Connector, PCB, Fixed, Spring Cage, 2, 5 mm, PTDA 2.5, 24 A, 400 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CB, UL, VDE
Color Green
Contact Material Copper
Contact Plating Tin
Current 15 A
Current Rating 24 A
Depth 16 mm
Height 16 mm
Housing Color Green
Housing Material Polyamide
Length 11.4 mm
Max Current Rating 10 A
Max Supply Voltage 300 V
Mount Through Hole
Number of Contacts 2
Number of Levels 1
Number of Pins 2
Number of Positions 2
Number of Positions Per Level 2
Number of Rows 1
Pitch 5 mm
RoHS Compliant
Stripping Length 10 mm
Termination Screwless
Voltage 300 V
Voltage Rating 320 V
Voltage Rating (AC) 320 V
Weight 3.649009 g
Width 19.5 mm
Wire Gauge (Max) 24 AWG
Wire Gauge (Min) 14 AWG
Win Source Part Number 1116593-1725302
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1725302 CAD Model

Description

The Phoenix Contact 1725302 is a terminal block with a screwless termination style and a green color.

  • Termination Style: Screwless
  • Color: Green
  • Positions: 2
  • Levels: 1
  • Pitch: 5mm
  • Current Rating: 15A
  • Voltage Rating: 320V
  • Housing Material: Polyamide
  • Contact Material: Copper
  • Rated Voltage: 300V
  • Contact Plating: Tin
  • Standard Package: 1
  • RoHS Compliant: Yes
  • Approvals: CB, UL, and VDE
  • Wire Gauge Range: 14 to 24 AWG

You May Also Be Interested in

Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
4 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Conta-Clip, Inc.
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 6-14 AWG
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1806 $65.4180
65+ $1.7891 $116.2915
100+ $1.7337 $173.3700
140+ $1.6782 $234.9480
180+ $1.6216 $291.8880
240+ $1.4541 $348.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess