Products specifications Report Issue?

Color Green
Connector Type Screw, Socket
Contact Material Tin
Contact Plating Tin
Current 8 A
Current Rating 8 A
Depth 15.5 mm
Flammability Rating UL94 V-0
Gender Female
Height 11.1 mm
Housing Color Green
Housing Material Polyamide
Lead Free Lead Free
Length 10.16 mm
Material Polyamide, Tin
Max Current Rating 8 A
Max Supply Voltage 320 V
Mount Cable, Free Hanging
Number of Circuits 2
Number of Contacts 2
Number of Levels 1
Number of Positions 2
Number of Positions Per Level 2
Number of Rows 1
Orientation Right Angle
Pitch 5.08 mm
Radiation Hardening No
RoHS Compliant
Termination Screw
Voltage 300 V
Voltage Rating 250 V
Weight 1.419999 g
Width 15.5 mm
Wire Gauge (Max) 16 AWG
Wire Gauge (Min) 28 AWG
Win Source Part Number 1113330-1900772
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1900772 CAD Model

Description

The 1900772 from Phoenix Contact is a screw socket connector with a pitch of 5.08 mm.

  • Manufacturer: Phoenix Contact
  • Type: Screw Socket Connector
  • Pitch: 5.08 mm
  • Positions: 2
  • Levels: 1
  • Color: Green
  • Contact Material: Tin
  • Voltage Rating: 250 V
  • Current Rating: 8 A
  • Housing Material: Polyamide
  • Orientation: Right-Angle
  • Housing Color: Green
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Ningbo Dorabo Electric Co., Ltd.
3 Position 5mm Pitch
Lowest to $0.1183
ECAD model for DB2EV-5.0-3P-GN
Amphenol
HA09005000J0G-508 Tb Spring Clamp 90D
Need more? Email Us
ECAD model for HA09005000J0G
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $0.7762
ECAD model for 950-D-SMD-DS/02
Phoenix Contact
TERM BLOCK HDR 4POS 90DEG 7.62MM
Lowest to $3.3330
ECAD model for 1804810
Ningbo Dorabo Electric Co., Ltd.
4 Position 5mm Pitch
Lowest to $0.0988
ECAD model for DB2EV-5.0-4P-GN
Phoenix Contact
TERM BLK 8P SIDE ENT 3.81MM PCB
Need more? Email Us
ECAD model for 1708084
Ningbo Dorabo Electric Co., Ltd.
3 Position 5mm Pitch
Lowest to $0.3547
ECAD model for DB2EK-5.0-3P-GN-S
Weidmuller
TERM BLK 3P SIDE ENT 10.16MM PCB
Lowest to $3.3734
ECAD model for 1636180000
KEFA ELECTRONICS
2 Position Board Side/Socket - Closed 3.81mm Pitch Right-Angle Pin
Lowest to $0.0537
ECAD model for KF2EDGR-3.81-2P

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention