EN
  • EN
  • DE

PI74FCT162823TAC

Part No PI74FCT162823TAC
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207864-PI74FCT162823TAC
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT162823TAC CAD Model

Description

The PI74FCT162823TAC is a 16-Bit Bus Interface D-Type Flip-Flop with 3-STATE Outputs manufactured by Pericom (now Diodes Incorporated). This device is part of the FCT (Fast CMOS Technology) logic family and is designed for high-speed data transfer and storage in digital systems. Its 16-bit architecture allows for parallel processing of data, making it suitable for a variety of applications.

Applications

  • Memory Interface
  • Data Buffering
  • Address Latching
  • High-Speed Data Transmission
  • Digital Signal Processing (DSP) Systems

Features

  • 16-Bit Wide Data Path
  • Fast Propagation Delay
  • 3-STATE Outputs
  • TTL Compatible Inputs
  • Low Ground Bounce
  • Power-Down Mode

Benefits

  • High-Speed Data Transfer
  • Isolation of Data Buses
  • Easy Interface with TTL Logic
  • Reduced Noise and Interference
  • Power Saving Operation
  • Increased System Reliability

Additional Details

The PI74FCT162823TAC operates with a supply voltage typically around 5V. The 3-STATE outputs allow multiple devices to share a common data bus, providing flexibility in system design. The low ground bounce characteristics minimize noise and interference, ensuring signal integrity. The power-down mode reduces power consumption when the device is not actively transferring data.

Detailed specifications, including propagation delay times, input and output voltage levels, and power consumption characteristics, can be found in the manufacturer's datasheet. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device is available in a variety of packages, including TSSOP and SOIC.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
QSI
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess