EN
  • EN
  • DE

PI5V330SQX

Part No PI5V330SQX
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Pericom
Win Source Part Number 348155-PI5V330SQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5V330SQX CAD Model

Description

The PI5V330SQX is a 3.3V, 1:1 analog switch manufactured by Pericom (now Diodes Incorporated). It's designed for switching analog signals or data signals in various electronic applications. The primary function is to selectively route a single input signal to one of two possible outputs, or vice versa, with minimal signal degradation. This makes it useful in applications where signal routing is necessary without introducing significant distortion or attenuation.

Applications:

  • Signal Routing: Used in systems where analog or digital signals need to be routed between different components or circuits.
  • Audio Switching: Employed in audio equipment to switch between different audio sources or outputs.
  • Video Switching: Utilized in video systems to switch between different video inputs or outputs.
  • Data Multiplexing: Used for multiplexing data signals in communication systems.
  • Portable Devices: Found in portable devices where space is limited, and signal switching is required.

Features:

  • Low On-Resistance: Features low on-resistance to minimize signal loss and distortion.
  • Wide Bandwidth: Supports a wide bandwidth for switching high-frequency signals.
  • Low Crosstalk: Minimizes crosstalk between channels to prevent signal interference.
  • Low Insertion Loss: Ensures minimal signal attenuation during switching.
  • Fast Switching Speed: Provides fast switching speed for high-speed applications.
  • 3.3V Operation: Operates from a 3.3V power supply.

Benefits:

  • Improved Signal Integrity: Minimizes signal loss and distortion, ensuring high signal quality.
  • Increased System Flexibility: Provides flexible signal routing capabilities, allowing for easy customization of systems.
  • Reduced Signal Interference: Minimizes crosstalk between channels, preventing signal interference.
  • Simplified System Design: Simplifies system design by providing a compact and easy-to-use switching solution.
  • Enhanced System Performance: Enables high-speed signal switching, leading to improved overall system performance.

The PI5V330SQX is typically packaged in a small form factor, such as a QSOP (Quarter Small Outline Package) or similar, to minimize board space. Specific electrical characteristics, such as on-resistance and bandwidth, can be found in the product datasheet. This analog switch is designed for general purpose switching applications, and the specific control logic can be determined from the datasheet as well. It can switch both analog and digital signals. The bandwidth and signal integrity characteristics make it useful for video and high-speed data signals.

You May Also Be Interested in

Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,602 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess