EN
  • EN
  • DE

PI5C16245A-ACCUSYSX

Part No PI5C16245A-ACCUSYSX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084772-PI5C16245A-ACCUSYSX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5C16245A-ACCUSYSX CAD Model

Description

The PI5C16245A is a 16-bit to 32-bit multiplexed bus switch from Pericom Semiconductor, designed for high-performance computing and communication applications. This device allows for flexible switching and routing of data signals, enabling efficient use of system resources and improved overall performance. The 'ACCUSYSX' likely indicates a specific packaging or ordering option.

Applications

  • Data routing in servers and workstations
  • Memory interface applications
  • Bus switching in networking equipment
  • Signal multiplexing in ATE (Automatic Test Equipment)
  • High-speed data acquisition systems

Features

  • 16-Bit to 32-Bit Multiplexed Bus Switch: Enables switching between 16-bit and 32-bit data paths.
  • Low On-Resistance: Minimizes signal attenuation during switching, ensuring high signal integrity.
  • Fast Switching Speed: Allows for rapid data routing, improving system throughput.
  • Minimal Propagation Delay: Ensures quick signal transmission, crucial for high-speed operation.
  • Operating Voltage: Typically operates at 3.3V or 5V, offering flexibility in system designs.
  • Output Enable Control: Provides control over the output state, allowing for isolation and power saving.
  • Package: Available in compact packages like QSOP or TSSOP.

Benefits

  • Improved System Performance: Efficient data routing and switching contribute to higher throughput.
  • Reduced Signal Degradation: Low on-resistance maintains signal integrity during data transfer.
  • Increased System Flexibility: Enables dynamic allocation of system resources.
  • Simplified Design: Easy integration into existing systems due to standard operating voltages and package options.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The PI5C16245A is typically packaged in QSOP or TSSOP packages. It is designed to operate over a wide temperature range. The switch supports bi-directional signal flow. It is used in applications where high-speed switching and minimal signal distortion are critical. The device includes ESD protection features. The enable control inputs allow for isolation of the switch when not in use. Its low power operation is beneficial in energy-conscious applications. It helps optimize system performance by allowing dynamic allocation of bus resources based on application needs. The 'ACCUSYSX' suffix is likely a customer specific ordering or packing code.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess