EN
  • EN
  • DE

MMG3001T1

Part No MMG3001T1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031203-MMG3001T1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMG3001T1 CAD Model

Description

The MMG3001T1 is a GaAs (Gallium Arsenide) MMIC (Monolithic Microwave Integrated Circuit) amplifier from Freescale (now NXP Semiconductors), designed for use in a variety of RF and microwave applications. This amplifier is known for its high gain, low noise figure, and excellent linearity, making it suitable for both transmit and receive applications. Its compact size and surface-mount package facilitate easy integration into various circuit designs.

Applications

  • Cellular infrastructure: Used in base stations for amplifying signals in wireless communication systems.
  • Wireless LAN (WLAN): Employed in Wi-Fi routers and access points to boost signal strength and coverage.
  • Satellite communications: Integrated into satellite transceivers for signal amplification.
  • Radar systems: Utilized in radar receivers for low-noise amplification of weak signals.
  • Test and measurement equipment: Incorporated into signal generators and spectrum analyzers for accurate signal amplification.

Features

  • High gain: Provides significant signal amplification for improved performance.
  • Low noise figure: Minimizes unwanted noise, enhancing signal quality.
  • Excellent linearity: Ensures minimal distortion of the amplified signal.
  • Surface-mount package: Facilitates easy and compact integration into circuit boards.
  • Wide frequency range: Operates over a broad range of frequencies, making it versatile for different applications.

Benefits

  • Improved signal strength: High gain boosts signal levels for enhanced communication range.
  • Enhanced signal quality: Low noise figure minimizes interference and improves data transmission accuracy.
  • Reduced distortion: Excellent linearity ensures faithful signal amplification without introducing unwanted harmonics.
  • Simplified integration: Surface-mount package allows for easy and efficient assembly.
  • Versatile application: Wide frequency range enables use in various RF and microwave systems.

Additional Details

The MMG3001T1 operates within a specified frequency range, typically in the GHz range, depending on the specific application. It features a typical gain of 15-20 dB and a noise figure of around 2-3 dB. The amplifier is designed to operate from a single positive supply voltage. It is housed in a small surface-mount package such as a SOT-89 or similar, facilitating efficient heat dissipation and compact board layout. The MMG3001T1 is a reliable and high-performance solution for demanding RF and microwave amplification needs.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess