EN
  • EN
  • DE

R3111Q251A-TR

Part No R3111Q251A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288394-R3111Q251A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q251A-TR CAD Model

Description

The R3111Q251A-TR is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate 2.5V output voltage with low supply current. This regulator incorporates internal short-circuit protection and an auto-discharge function. It is housed in a small SOT-23-5 package. The suffix "-TR" indicates tape and reel packaging for automated assembly.

Applications:

  • Powering Microcontrollers in Embedded Systems
  • Powering Wireless Sensors
  • Powering Real-Time Clocks (RTCs)
  • Powering Low-Power Communication Modules (e.g., Bluetooth Low Energy)
  • General-Purpose Voltage Regulation in Portable Devices

Features:

  • Fixed Output Voltage: 2.5V
  • High Accuracy Output Voltage: ±0.8%
  • Low Supply Current: 95μA (Typical)
  • Input Voltage Range: Up to 6.5V
  • Internal Short-Circuit Protection: Prevents damage from short circuits.
  • Auto-Discharge Function: Rapidly discharges the output capacitor when disabled.
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable and Precise Voltage Supply: Ensures reliable operation of connected devices and circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered applications.
  • Robust Protection: Short-circuit protection protects the regulator and downstream circuitry from damage.
  • Simplified Circuit Design: The auto-discharge function simplifies power-down sequencing and eliminates the need for external components.
  • Compact Size: The small SOT-23-5 package is ideal for space-constrained applications.

Additional Details:

The R3111Q251A-TR voltage regulator provides a stable and accurate 2.5V output, making it ideal for a wide range of applications. Its low quiescent current and high accuracy contribute to improved energy efficiency and reliable performance. The short-circuit protection and auto-discharge functions enhance the overall robustness and ease of use. The tape and reel packaging facilitates automated assembly processes, making it well-suited for high-volume production.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7898 $62.2674
30+ $3.9305 $117.9150
46+ $3.8080 $175.1680
63+ $3.6845 $232.1235
82+ $3.5620 $292.0840
109+ $3.1936 $348.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess