EN
  • EN
  • DE

MSA-2543-BLK

Part No MSA-2543-BLK
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (M - N)
Description Avago SOT-343
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080354-MSA-2543-BLK
Categories OEM Parts(M-N)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSA-2543-BLK CAD Model

Description

The MSA-2543-BLK is a surface mount amplifier manufactured by Avago Technologies (now Broadcom). This device is designed for high-frequency applications requiring low noise and high gain. Its compact size and surface mount packaging make it ideal for integration into densely populated circuit boards.

Applications

  • Cellular base stations
  • Wireless communication systems
  • GPS receivers
  • Satellite communication equipment
  • Radar systems

Features

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes noise contribution to the signal.
  • Surface Mount Package: Facilitates easy and efficient assembly on printed circuit boards.
  • Wide Frequency Range: Operates effectively across a broad spectrum of frequencies.
  • Excellent Linearity: Maintains signal integrity by minimizing distortion.

Benefits

  • Improved Signal Reception: Enhances the sensitivity of wireless receivers.
  • Extended Communication Range: Amplifies weak signals, enabling longer-distance communication.
  • Reduced System Noise: Minimizes interference and improves signal clarity.
  • Compact Design: Saves valuable board space in space-constrained applications.
  • Simplified Manufacturing: Surface mount packaging streamlines the assembly process.

Additional Details

The MSA-2543-BLK typically operates with a supply voltage in the range of 3 to 5 volts and offers a gain of around 20 dB or more, depending on the frequency. Its noise figure is typically below 2 dB. This amplifier utilizes advanced semiconductor technology, such as GaAs or pHEMT, to achieve its high-performance characteristics. It is crucial to consult the manufacturer's datasheet for detailed specifications, including operating frequency range, gain flatness, input and output impedance, and power consumption, to ensure proper application. The amplifier requires proper impedance matching and biasing for optimal performance. It is often used in conjunction with filters and other RF components to create complete receiver or transmitter front-end solutions.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess