The PI4ULS3V16MNLE is a 16-bit level translator designed for voltage translation in mixed-voltage systems. Manufactured by Pericom, now Diodes Incorporated, this device allows seamless communication between components operating at different voltage levels.
Applications:
- Mixed-Voltage Systems
- Level Translation between Microcontrollers and Peripherals
- Mobile Devices
- Consumer Electronics
- Industrial Control Systems
Features:
- 16-Bit Level Translation: Translates voltage levels for 16 independent channels.
- Bidirectional Translation: Supports bidirectional data transfer, allowing communication in both directions.
- Wide Voltage Range: Operates over a wide voltage range, accommodating various voltage levels.
- Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
- High-Speed Operation: Supports high-speed data transfer, minimizing latency.
- Small Package: Available in a compact package, saving board space.
Benefits:
- Seamless Communication: Enables seamless communication between devices operating at different voltage levels.
- Increased System Flexibility: Allows the use of components with different voltage requirements in the same system.
- Reduced Power Consumption: Low power operation reduces energy costs and extends battery life.
- Improved System Performance: High-speed operation minimizes latency and improves overall system performance.
- Space Saving: Compact package saves board space, allowing for smaller and more compact designs.
Technical Specifications:
The PI4ULS3V16MNLE supports voltage translation from as low as 1.0V to as high as 5.5V. It features automatic direction sensing, eliminating the need for external direction control signals. This level translator is designed to meet or exceed industry standards for performance and reliability. It's suitable for various applications where voltage level translation is required.