EN
  • EN
  • DE

DSC6122CI2A-00B0

Part No DSC6122CI2A-00B0
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 19.44MHz, 25MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343275-DSC6122CI2A-00B0
Ultra Librarian 3D Model Ultra Librarian DSC6122CI2A-00B0 CAD Model

Description

Microchip Technology DSC6122CI2A-00B0 MEMS Oscillator

The DSC6122CI2A-00B0 from Microchip Technology is a high-performance, low-power MEMS (Micro-Electro-Mechanical Systems) oscillator designed for a wide range of applications. This compact and reliable timing solution is engineered to deliver exceptional stability and accuracy, making it an ideal choice for modern electronic devices that require precise clocking solutions.

With its miniature footprint, the DSC6122 series offers a space-saving alternative to traditional quartz crystal oscillators without compromising on performance. The DSC6122CI2A-00B0 model operates at a standard frequency of 10 MHz, providing the precision necessary for applications such as wireless communications, portable electronics, and industrial systems.

Key Features:

  • Frequency: 10 MHz, providing a stable clock reference for various applications.
  • Supply Voltage: Operating from 1.71V to 3.63V, it caters to a wide range of power supply requirements.
  • Output Type: CMOS, ensuring compatibility with most digital circuits.
  • Package / Case: 6-SMD, No Lead, offering a compact and low-profile design.
  • Temperature Stability: ±25ppm, maintaining consistent performance over a broad temperature range.
  • Operating Temperature: -40°C to +85°C, suitable for harsh environments.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • RoHS Compliant: Meeting environmental standards for hazardous substance regulations.

The DSC6122CI2A-00B0 is also known for its excellent long-term reliability and reduced risk of mechanical failure, thanks to its solid-state MEMS technology. Moreover, its integrated Phase-Locked Loop (PLL) circuitry allows for frequency flexibility, enabling the device to meet specific design requirements without the need for external components.

Whether you're developing consumer electronics, IoT devices, or industrial automation systems, the DSC6122CI2A-00B0 MEMS oscillator from Microchip Technology stands out as a versatile and robust timing solution that combines miniaturization with high precision and stability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess