Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Buffers,Repeaters,Splitters
Manufacturer Pericom
Win Source Part Number 347914-PI3EQX7701ZDEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3EQX7701ZDEX CAD Model

Description

The PI3EQX7701ZDEX is a high-performance PCIe 4.0 ReDriver from Pericom (now Diodes Incorporated), designed to improve signal integrity in high-speed serial communication channels. It compensates for signal attenuation and inter-symbol interference (ISI) that occur over long PCB traces, cables, and connectors, ensuring reliable data transmission at PCIe Gen4 speeds (16 GT/s).

Applications

  • Servers and Workstations: Enhances PCIe signal quality for reliable communication between CPU, GPUs, and other peripherals.
  • Storage Systems: Improves signal integrity for high-speed NVMe SSDs and other storage devices.
  • Networking Equipment: Facilitates high-bandwidth data transfer in routers, switches, and network interface cards (NICs).
  • Embedded Systems: Used in embedded applications requiring high-speed PCIe communication, such as industrial PCs and data acquisition systems.

Features

  • PCIe 4.0 Compliant: Supports data rates up to 16 GT/s.
  • Adaptive Equalization: Automatically adjusts equalization settings to compensate for channel characteristics and minimize ISI.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient operation.
  • Transparent Operation: Requires no software or firmware changes for implementation.
  • Compact Package: Allows for placement close to the signal source or destination, minimizing signal degradation.

Benefits

  • Improved Signal Integrity: Reduces bit error rate (BER) and enhances data reliability.
  • Extended Channel Reach: Allows for longer PCB traces, cables, and connectors without signal degradation.
  • Increased System Performance: Enables higher data transfer rates and reduced latency.
  • Simplified Design: Eases PCB layout and reduces the need for complex signal conditioning techniques.
  • Enhanced System Reliability: Provides a more robust and stable system by mitigating signal integrity issues.

Additional Details

The PI3EQX7701ZDEX actively compensates for signal losses, ensuring that the signal arrives at the receiver with sufficient amplitude and minimal distortion. Its adaptive equalization feature automatically adjusts to the specific characteristics of the channel, providing optimal performance without manual tuning. The device's low power consumption makes it suitable for power-sensitive applications, while its transparent operation simplifies integration into existing systems. It is an essential component for ensuring reliable high-speed data transmission in PCIe 4.0 systems.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, HIGH/FULL/LOW SPE / 1 Channel 480Mbps 28-SSOP
Lowest to $14.8855
ECAD model for ISOUSB211DPR
Texas Instruments
DUAL BIDIRECTIONAL BUS BUFFER
Lowest to $7.4428
ECAD model for P82B96PWR
Texas Instruments
DIFFERENTIAL BUS REPEATERS
Lowest to $2.1668
ECAD model for SN75178BP
THine Electronics, Inc.
10.0 GBPS USB3.1 GEN2 REPEAT WIT
Need more? Email Us
ECAD model for THCX222R10
Diodes Incorporated
IC REDRIVER PCIE 4CH 72TQFN
Lowest to $25.5465
ECAD model for PI2EQX8864AZLE
THine Electronics, Inc.
10.0 GBPS USB3.1 GEN1 MUX DE-MUX
Need more? Email Us
ECAD model for THCX423R10
Texas Instruments
PCIE 5.0, 32-GBPS, 8-CHANNEL LIN / Buffer, ReDriver 8 Channel 32Gbps 64-WQFN (5.5x10)
Lowest to $24.7100
ECAD model for DS320PR810NJXR
NXP / Nexperia
4-LANE DISPLAY PORT LIN REDRIVER
Lowest to $8.9219
ECAD model for PTN3816EWY
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42
Need more? Email Us
ECAD model for PI3DPX1207B1ZHIEX

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention