EN
  • EN
  • DE

P82B96PWR

Part No P82B96PWR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL BIDIRECTIONAL BUS BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 4pF
Operating Supply Voltage 2 V ~ 15 V
Operating Supply Current 4mA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1234839-P82B96PWR
Manufacturer Homepage www.ti.com
Family Name P82B96
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P82B96PWR CAD Model

Description

The P82B96PWR from Texas Instruments is a versatile I2C bus extender IC designed to enhance the capabilities of standard I2C communication protocols. This powerful component allows for extended-distance communications between devices, making it an ideal choice for complex systems where I2C signals need to be transmitted over longer distances or through noisy environments.

Key Features

  • Extended I2C Bus Range: The P82B96PWR extends the I2C bus communication range, enabling devices to communicate over greater distances without signal degradation.
  • High Noise Immunity: With its robust design, the P82B96PWR offers improved noise immunity, ensuring reliable data transmission in electrically noisy environments.
  • Bidirectional Signal Transmission: This IC supports bidirectional data transfer, allowing for seamless communication between I2C master and slave devices.
  • Flexible Operating Voltage: It operates across a wide voltage range, accommodating various system power requirements and ensuring compatibility with multiple I2C devices.
  • Low Standby Current: The P82B96PWR is designed for energy efficiency, with a low standby current that minimizes power consumption when the bus is inactive.

Applications

The P82B96PWR is suitable for a broad range of applications, including:

  • Industrial control systems
  • Automotive networks
  • Building automation
  • Telecommunications equipment
  • Consumer electronics

Technical Specifications

Parameter Specification
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package TSSOP-8
RoHS Compliant

Ordering Information

The Texas Instruments P82B96PWR is available for order under the TSSOP-8 package. Its reliability and performance make it an essential component for enhancing I2C bus communication in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3978 $52.7736
28+ $3.6085 $101.0380
43+ $3.4957 $150.3151
60+ $3.3830 $202.9800
77+ $3.2702 $251.8054
103+ $2.9319 $301.9857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess