EN
  • EN
  • DE

PI2EQX8864AZLE

Part No PI2EQX8864AZLE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 72TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tray
Part Status Obsolete (End Of Life)
Type Buffer, ReDriver
Applications PCIe
Data Rate (Maximum) 8Gbps
Number of Channels 4
Supply Voltage (V) 1.5V
Mounting Style SMD
Manufacturer Package 72-WFQFN Exposed Pad
Supplier Device Package 72-TQFN (11x5)
Part Number Series PI2EQX8864
Manufacturer Pack Quantity 294
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813048-PI2EQX8864AZLE
Ultra Librarian 3D Model Ultra Librarian PI2EQX8864AZLE CAD Model

Description

Introducing the PI2EQX8864AZLE from Diodes Incorporated

The PI2EQX8864AZLE is a cutting-edge, high-performance signal conditioning and switch IC designed by Diodes Incorporated to meet the needs of modern high-speed data interfaces. This versatile product is engineered to provide an optimal solution for applications that require signal integrity enhancement and multiplexing at data rates up to 8.0 Gbps.

Key Features

  • High-Speed Performance: The PI2EQX8864AZLE is capable of operating at data rates up to 8 Gbps, making it suitable for a wide range of high-speed data applications, including USB 3.0, SATA 3.0, and PCI Express 2.0.
  • Signal Conditioning: With advanced signal conditioning features, this IC provides equalization, amplification, and de-emphasis, ensuring signals are transmitted with fidelity over longer distances and through various mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX8864AZLE maintains its performance while minimizing power consumption, making it ideal for power-sensitive applications.
  • Flexibility: The IC supports multiple protocols, offering great flexibility for designers to use it across different platforms and applications without the need for significant redesigns.
  • Integrated Switching Functionality: The built-in 2:1/1:2 Mux/Demux functionality allows for easy switching between different data sources or endpoints, further enhancing the IC's versatility.

Applications

The PI2EQX8864AZLE is well-suited for a variety of applications that demand high-speed data transfer and signal integrity. It is commonly used in:

  • Data center infrastructure
  • High-performance computing
  • Networking equipment
  • Storage systems
  • Consumer electronics

Reliability and Support

Diodes Incorporated is known for its commitment to quality and reliability, and the PI2EQX8864AZLE is no exception. It is built to meet the stringent requirements of the industry, ensuring stable performance across different environmental conditions. Additionally, Diodes Incorporated provides comprehensive technical support and resources to assist with the integration of the PI2EQX8864AZLE into your design projects.

Whether you are designing a high-speed interface for the latest consumer electronics or building robust data infrastructure, the PI2EQX8864AZLE from Diodes Incorporated offers the performance, flexibility, and reliability you need to deliver a superior product.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5812 $70.7436
6+ $19.3487 $116.0922
10+ $18.7440 $187.4400
13+ $18.1394 $235.8122
17+ $17.5347 $298.0899
23+ $15.7209 $361.5807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,364 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess