Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833756-PI3C3125CLE
Ultra Librarian 3D Model Ultra Librarian PI3C3125CLE CAD Model

Description

The PI3C3125CLE is a 3.3V, 4-Bit, 2:1 Multiplexer/Demultiplexer bus switch from Pericom Semiconductor. This device features low on-resistance, allowing for minimal signal degradation and high-speed operation. It's designed to isolate signals when disabled, preventing signal contention and minimizing power consumption.

Applications

  • Memory Interleaving
  • Bus Isolation
  • Multiplexing/Demultiplexing High-Speed Signals
  • Mobile Devices
  • Portable Electronics

Features

  • Low On-Resistance: Ensures minimal signal attenuation.
  • 3.3V Operating Voltage: Suitable for low-power applications.
  • 4-Bit Configuration: Allows for simultaneous switching of four data lines.
  • 2:1 Multiplexer/Demultiplexer: Provides flexibility in signal routing.
  • Isolation when Disabled: Prevents signal contention and reduces power consumption.
  • Fast Switching Speed: Supports high-speed data transfer.
  • Available in various packages: Offers flexibility in board design.

Benefits

  • Improved Signal Integrity: Low on-resistance minimizes signal degradation.
  • Reduced Power Consumption: Isolation feature minimizes power dissipation when the switch is disabled.
  • Increased System Performance: Fast switching speed enables high-speed data transfer.
  • Flexibility in Signal Routing: Multiplexer/Demultiplexer functionality allows for versatile signal management.
  • Simplified Board Design: Available in various packages to accommodate different design constraints.

Additional Details

The PI3C3125CLE is typically used in applications where high-speed signal routing and minimal signal degradation are critical. Its low on-resistance ensures that the signal passes through the switch with minimal attenuation. The device operates from a 3.3V supply, making it suitable for battery-powered and low-power applications. The 4-bit configuration allows for the simultaneous switching of four data lines, making it efficient for parallel data transfer. The isolation feature ensures that signals are not inadvertently passed through the switch when it is disabled, preventing signal contention and reducing power consumption. The fast switching speed supports high-speed data transfer, making it suitable for demanding applications.

You May Also Be Interested in

Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention