EN
  • EN
  • DE

PE4246-52

Part No PE4246-52
Manufacturer Peregrine Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833606-PE4246-52
Ultra Librarian 3D Model Ultra Librarian PE4246-52 CAD Model

Description

The PE4246-52 is a versatile SPDT (Single Pole Double Throw) RF switch manufactured by Peregrine Semiconductor. It's designed to provide high performance in wireless communication systems, offering low insertion loss, high isolation, and exceptional linearity. This switch is commonly used in applications where precise signal routing and minimal signal degradation are crucial.

Applications

  • Cellular Infrastructure: Base stations, repeaters
  • Wireless LAN (WLAN): Routers, access points
  • Test and Measurement Equipment: Signal generators, spectrum analyzers
  • Satellite Communication Systems: LNBs, transceivers
  • General Purpose RF Switching: Signal routing, antenna selection

Features

  • High Linearity: IP3 = +67 dBm
  • Low Insertion Loss: 0.3 dB @ 3 GHz
  • High Isolation: 38 dB @ 3 GHz
  • Fast Switching Speed: 7 μs
  • Single Positive Supply: 2.7 V to 5.5 V
  • Compact Package: 2x2 mm QFN
  • ESD Protection: Integrated ESD protection circuitry

Benefits

  • Superior Signal Integrity: High linearity ensures minimal distortion of RF signals, preserving the quality of transmitted and received signals.
  • Enhanced System Efficiency: Low insertion loss minimizes signal attenuation, leading to improved power efficiency and extended battery life in portable devices.
  • Reduced Interference: High isolation prevents unwanted signal coupling between ports, minimizing interference and improving overall system performance.
  • Space-Saving Design: The small QFN package allows for easy integration into compact electronic devices.
  • Simplified Implementation: Single positive supply voltage simplifies power supply design and reduces the overall system cost.

The PE4246-52 is fabricated using Peregrine's UltraCMOS® process technology, which ensures high performance, reliability, and repeatability. This technology enables the integration of RF, mixed-signal, and digital functions on a single chip. The switch is designed to operate over a wide frequency range, making it suitable for a variety of applications. Its robust ESD protection safeguards against electrostatic discharge events, enhancing the device's reliability. The PE4246-52 is a reliable and cost-effective solution for RF switching needs in various wireless communication systems. It combines high performance with a small form factor, making it an excellent choice for demanding applications.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess