EN
  • EN
  • DE

PS8407ATQFN40GTR2-A0

Part No PS8407ATQFN40GTR2-A0
Manufacturer Parade
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Parade
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834221-PS8407ATQFN40GTR2-A0
Ultra Librarian 3D Model Ultra Librarian PS8407ATQFN40GTR2-A0 CAD Model

Description

The PS8407ATQFN40GTR2-A0 from Parade Technologies is a DisplayPort 1.4 Re-driver designed to improve signal integrity in high-speed DisplayPort applications. This device is crucial for extending the reach of DisplayPort signals, ensuring reliable performance even with longer cables or through noisy environments.

Applications

  • High-End Graphics Cards: Enhances signal quality for high-resolution displays and VR headsets.
  • Docking Stations: Ensures stable DisplayPort connections to multiple monitors and peripherals.
  • Laptops and Notebooks: Improves DisplayPort signal integrity for external display connectivity.
  • Desktop Computers: Provides reliable DisplayPort performance for high-resolution gaming and professional applications.
  • Motherboards: Integrated to offer robust DisplayPort connectivity options.

Features

  • DisplayPort 1.4 Compliance: Supports the DisplayPort 1.4 standard, ensuring compatibility with the latest display technologies.
  • Re-driver Technology: Regenerates and strengthens DisplayPort signals to compensate for signal loss.
  • Adjustable Equalization: Allows for fine-tuning of equalization settings to optimize performance for different cable lengths and channel characteristics.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable devices.
  • QFN40 Package: Compact QFN (Quad Flat No-Lead) package for easy integration into space-constrained designs.
  • Adaptive Equalization: Automatically adjusts equalization to compensate for channel losses in real-time.

Benefits

  • Improved Signal Integrity: Enhances DisplayPort signal quality, reducing signal degradation and ensuring reliable transmission.
  • Extended Transmission Distance: Allows for longer cable lengths without significant signal loss or performance degradation.
  • High-Resolution Support: Enables the use of high-resolution displays, including 4K and 8K monitors, with optimal performance.
  • Simplified Integration: Compact package and straightforward operation simplify integration into various electronic devices.
  • Energy Efficiency: Minimizes power consumption, making it suitable for battery-powered devices.
  • Adaptive Performance: Automatically adjusts to changing channel conditions, ensuring consistent signal quality.

Additional Details

The PS8407ATQFN40GTR2-A0 is designed to combat signal degradation in DisplayPort connections, ensuring high-resolution video and audio are transmitted without quality loss. Its re-driver technology actively regenerates signals, while adjustable equalization settings allow for customization based on cable length and channel characteristics. The component's low power consumption and compact QFN40 package make it a versatile solution for a wide range of applications.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8665 $65.3275
80+ $1.5315 $122.5200
120+ $1.4830 $177.9600
165+ $1.4357 $236.8905
210+ $1.3883 $291.5430
280+ $1.2439 $348.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,545 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess