EN
  • EN
  • DE

AH5798-WTG-7

Part No AH5798-WTG-7
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER ON/OFF TSOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Cut Reel
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Fan Motor Driver
Supply Voltage - Operating 1.8 V to 5 V
Voltage - Load 1.8 V to 5 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-25
Win Source Part Number 078001-AH5798-WTG-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH5798-WTG-7 CAD Model

Description

The AH5798-WTG-7 is a highly integrated Hall Effect sensor designed by the renowned semiconductor manufacturer, Diodes Incorporated. This sensor is specifically crafted for applications that require a compact and efficient solution for detecting magnetic fields with high precision and reliability.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it suitable for various electronic applications.
  • Output Type: It features an open-drain output that allows for easy interfacing with other electronic components.
  • Sensitivity: The AH5798-WTG-7 boasts high magnetic sensitivity, ensuring accurate detection of magnetic fields.
  • Temperature Range: Its robust design enables operation in a wide temperature range, ensuring reliability in diverse environmental conditions.
  • Package Type: Encased in a small and thin package, the sensor is ideal for space-constrained applications.

Applications

The versatility of the AH5798-WTG-7 Hall Effect sensor allows it to be used in a multitude of applications, including but not limited to:

  • Position and proximity sensing
  • Brushless DC motor control
  • Flow meters
  • Linear and angular encoders
  • Consumer electronics

Product Quality and Support

Diodes Incorporated is known for its commitment to quality and the AH5798-WTG-7 is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and consumer applications. Furthermore, Diodes Incorporated provides extensive technical support, including datasheets, application notes, and design tools to assist engineers in integrating the AH5798-WTG-7 into their projects effectively.

Ordering Information

The product is available in tape and reel packaging, facilitating easy assembly during mass production. The suffix 'WTG-7' denotes the packaging specification for this component. For ordering or inquiring about the AH5798-WTG-7, customers should reference the complete product code to ensure accurate fulfillment of their requirements.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Toshiba Semiconductor and Storage
Lowest to $1.6232
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Sanken
Need more? Email Us
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5363 $58.9930
265+ $0.4401 $116.6265
410+ $0.4263 $174.7830
560+ $0.4126 $231.0560
725+ $0.3989 $289.2025
970+ $0.3576 $346.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess