EN
  • EN
  • DE

SXM56LF

Part No SXM56LF
Manufacturer Panjit
Catalog Electronic Wholesale
Description ULTRA LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262782-SXM56LF
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SXM56LF CAD Model

Description

The SXM56LF is a Schottky Barrier Rectifier manufactured by Panjit. Schottky diodes are known for their fast switching speeds and low forward voltage drop, making them suitable for applications where efficiency and speed are critical.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC to DC with high efficiency.
  • DC-DC Converters: Employed in step-up (boost) and step-down (buck) converters to improve efficiency.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connection.
  • Free-Wheeling Diodes: Used across inductive loads (e.g., relays, motors) to dissipate energy when the load is switched off.
  • Solar Panel Combiner Boxes: Helps in preventing reverse current flow and maximizing efficiency of solar power systems.

Features:

  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses.
  • High Surge Current Capability: Can withstand high current surges, enhancing reliability.
  • Low Leakage Current: Reduces power loss in the off-state.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Improved Efficiency: Reduces power dissipation in power conversion circuits.
  • Faster Response Time: Enables quick response to changes in input voltage or load current.
  • Enhanced Reliability: Withstands high current surges, increasing the robustness of the circuit.
  • Reduced Heat Generation: Minimizes heat dissipation, simplifying thermal management.
  • Compact Design: Small package size allows for integration into space-constrained applications.

The SXM56LF's specific parameters, such as maximum forward current, reverse voltage, and operating temperature range, are critical for proper application. It's vital to consult the datasheet to ensure the device meets the requirements of the intended circuit. Its low forward voltage drop and fast switching characteristics make it a desirable choice for applications prioritizing efficiency and speed. The package type (e.g., SMA, SMB) influences its thermal performance and ease of mounting on a PCB.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess