EN
  • EN
  • DE

SVT15100LB

Part No SVT15100LB
Manufacturer Panjit
Catalog Electronic Wholesale
Description ULTRA LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262673-SVT15100LB
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT15100LB CAD Model

Description

The SVT15100LB is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for applications requiring high efficiency and fast switching speeds, commonly found in power supplies, DC-DC converters, and other high-frequency circuits. Its robust construction and optimized electrical characteristics make it a reliable component for various electronic applications.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification

Features:

  • Low forward voltage drop, minimizing power loss
  • High surge current capability, enhancing reliability
  • Fast switching speed, improving efficiency at high frequencies
  • Surface mount package, facilitating automated assembly
  • RoHS compliant, adhering to environmental standards

Benefits:

  • Increased energy efficiency in power conversion systems
  • Enhanced system reliability due to surge protection
  • Reduced heat dissipation, contributing to cooler operation
  • Compact design, allowing for smaller and lighter devices
  • Compliance with environmental regulations, promoting sustainability

Additional Details:

The SVT15100LB typically features a repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 15A. The forward voltage drop (VF) is relatively low, which contributes to the device's high efficiency. It is packaged in a surface-mount package designed for automated assembly processes. The operating junction temperature ranges from -55°C to +150°C. The Schottky barrier structure provides a low forward voltage drop, which reduces power loss and improves efficiency compared to standard diodes. The fast switching speed makes it well-suited for high-frequency applications where minimizing switching losses is critical. The high surge current capability provides protection against transient voltage spikes. The SVT15100LB's design makes it suitable for a variety of power electronics applications, including portable devices, power adapters, and industrial power supplies. Proper thermal management is necessary to ensure reliable operation, especially at higher currents. Designers should consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability in their designs.

You May Also Be Interested in

Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2826 $50.8680
435+ $0.2319 $100.8765
670+ $0.2247 $150.5490
920+ $0.2174 $200.0080
1,190+ $0.2102 $250.1380
1,595+ $0.1884 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess