The APL3202BI-TRG is a high-efficiency, synchronous step-down DC-DC converter manufactured by Anpec Electronics. It is designed for applications requiring compact size and high power conversion efficiency, such as portable devices, battery-powered equipment, and point-of-load regulators.
Applications:
- Portable Media Players
- Smartphones
- Tablets
- Digital Cameras
- GPS Devices
Features:
- High Efficiency Synchronous Rectification
- Wide Input Voltage Range
- Adjustable Output Voltage
- Low Quiescent Current
- Short Circuit Protection
- Over Temperature Protection
- Enable/Disable Function
Benefits:
- Extended Battery Life due to High Efficiency
- Versatile Application due to Wide Input Voltage Range
- Flexible Output Voltage Settings
- Reduced Power Consumption in Standby Mode
- Enhanced System Reliability with Protection Features
- Easy System Control via Enable/Disable Function
The APL3202BI-TRG utilizes synchronous rectification to minimize power losses and achieve high efficiency. It also features internal compensation, which simplifies the design process and reduces the number of external components required. The device's small size and thermal performance make it suitable for use in compact and thermally demanding applications.
Technical Specifications:
- Input Voltage Range: Specified in datasheet
- Output Voltage Range: Specified in datasheet
- Maximum Output Current: Specified in datasheet
- Switching Frequency: Specified in datasheet
- Quiescent Current: Specified in datasheet
- Operating Temperature Range: Specified in datasheet
- Package: Specified in datasheet