EN
  • EN
  • DE

BZT52-B62

Part No BZT52-B62
Manufacturer Panjit
Catalog Miscellaneous
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819919-BZT52-B62
Ultra Librarian 3D Model Ultra Librarian BZT52-B62 CAD Model

Description

The BZT52-B62 is a Zener diode manufactured by Panjit. It is designed to provide voltage regulation and overvoltage protection in various electronic circuits.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping and clamping circuits
  • Transient voltage suppression
  • Electronic circuits requiring precise voltage reference

Features

  • Zener voltage of 62V
  • Low reverse leakage current
  • High surge current capability
  • Surface mount package
  • Lead-free finish, RoHS compliant

Benefits

  • Provides a stable and accurate voltage reference.
  • Protects sensitive electronic components from overvoltage damage.
  • Offers reliable performance in a wide range of operating conditions.
  • Easy to integrate into surface mount assemblies.
  • Complies with environmental regulations.

Additional Details

The BZT52-B62 Zener diode has a nominal Zener voltage of 62V. When the reverse voltage across the diode exceeds this value, the diode begins to conduct, clamping the voltage to approximately 62V. The low reverse leakage current minimizes power dissipation in the off state. The high surge current capability allows the diode to withstand transient voltage spikes without damage. The surface mount package simplifies board assembly and reduces manufacturing costs. The lead-free finish and RoHS compliance ensure that the diode meets environmental regulations. Zener diodes are used to protect circuits from damage and maintain signal stability. The BZT52 series from Panjit is designed for low power applications. Always consult the datasheet for BZT52-B62 for full electrical specifications and operating conditions, like power dissipation rating.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6075 $60.7500
235+ $0.4990 $117.2650
360+ $0.4828 $173.8080
495+ $0.4678 $231.5610
640+ $0.4516 $289.0240
855+ $0.4054 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess