The CEF07N65A is a high-voltage N-channel MOSFET manufactured by Chino-Excel. This power MOSFET is designed for switching applications requiring high efficiency and reliability. It is suitable for various power electronics applications. The CEF07N65A features a fast switching speed, low gate charge, and high avalanche ruggedness, making it a suitable choice for modern power supplies and motor control circuits.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- DC-DC converters
- Motor control applications
- Lighting ballast circuits
Features
- High voltage capability (650V)
- Low on-resistance (RDS(on)) to minimize conduction losses
- Fast switching speed for improved efficiency
- Low gate charge (Qg) to reduce switching losses
- High avalanche ruggedness for enhanced reliability
- TO-220F package for easy mounting and thermal management
Benefits
- Increased energy efficiency in power supplies and converters
- Reduced heat generation due to low on-resistance
- Improved system reliability due to high avalanche ruggedness
- Simplified thermal management with the TO-220F package
- Enhanced switching performance in high-frequency applications
Additional Details
The CEF07N65A operates with a gate-source voltage (VGS) typically between -30V and +30V. The continuous drain current (ID) is rated based on the specific operating temperature and heatsinking conditions. The device's total power dissipation is dependent on the case temperature. It's constructed using advanced planar technology, ensuring robustness and long-term stability. The TO-220F package offers electrical isolation and facilitates efficient heat transfer. It is RoHS compliant and lead-free.