EN
  • EN
  • DE
Part No VR3
Catalog Capacitors Accessories
Description MOUNTING CLAMP VERT 1.375IN DIA
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Accessory Type Mounting Bracket
For Use With/Related Products Round Can Types
Device Size 1.375" Dia (34.9mm)
Specifications Screw Clamp Type Bracket
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1516283-VR3
Ultra Librarian 3D Model Ultra Librarian VR3 CAD Model

Description

N

You May Also Be Interested in

V3
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Lowest to $6.0907
V10
Kemet
CAPACITOR HARDWARE, CLIP, ZINC S
Lowest to $3.5218
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 2.5IN DIA
Need more? Email Us
H1
Kemet
HARDWARE CAPACITOR CLIPS
Lowest to $0.0790
Cornell Dubilier Knowles
CAP INSULATING TERMINAL BOOT
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MOUNTING BRACKET OVAL
Need more? Email Us
EPCOS (TDK)
AL-ELKO AL-ELKO
Need more? Email Us
H2
Kemet
HARDWARE CAPACITOR CLIPS
Lowest to $0.0897
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess