EN
  • EN
  • DE

SVM1560UB

Part No SVM1560UB
Manufacturer Panjit
Catalog Electronic Wholesale
Description Ideal for automated placement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262656-SVM1560UB
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVM1560UB CAD Model

Description

The SVM1560UB is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring high efficiency and fast switching speeds, such as DC-DC converters, freewheeling diodes, and polarity protection. Its compact size and low forward voltage drop make it suitable for space-constrained and power-sensitive designs.

Applications:

  • DC-DC converters
  • High-frequency inverters
  • Freewheeling diodes in inductive circuits
  • Polarity protection
  • Switch-mode power supplies (SMPS)

Features:

  • Low forward voltage drop, minimizing power loss
  • High surge current capability, providing robustness against transient events
  • Fast switching speed, enabling efficient operation at high frequencies
  • Surface-mount package (SMB), facilitating automated assembly
  • RoHS compliant, ensuring environmental friendliness

Benefits:

  • Improved energy efficiency in power conversion circuits
  • Enhanced system reliability due to surge protection
  • Reduced heat dissipation, leading to cooler operation
  • Smaller PCB footprint, allowing for compact designs
  • Compliance with environmental regulations

Additional Details:

The SVM1560UB typically features a repetitive peak reverse voltage (VRRM) of 60V and a forward current (IF) of 1.5A. The forward voltage drop (VF) is typically around 0.7V at the rated current. The device is packaged in an SMB (DO-214AA) package, suitable for surface mount technology. Its operating junction temperature ranges from -55°C to +150°C. This Schottky rectifier is designed to provide efficient rectification and protection in a variety of electronic circuits. The low forward voltage drop contributes to higher overall efficiency, reducing power consumption and heat generation. The fast switching speed makes it ideal for high-frequency applications where minimizing switching losses is critical. The device's robust surge current capability ensures that it can withstand transient voltage spikes, preventing damage to the circuit. The SVM1560UB's design makes it a suitable choice for modern power electronics applications requiring efficient and reliable performance. Careful consideration should be given to thermal management to ensure the device operates within its specified temperature range, particularly at higher currents.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
IXYS
Lowest to $7.8205
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toshiba Semiconductor and Storage
Lowest to $69.2099
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Cypress Semiconductor Corp
Lowest to $386.1000
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4643 $60.1073
26+ $4.4837 $116.5762
40+ $4.3428 $173.7120
55+ $4.2030 $231.1650
72+ $4.0633 $292.5576
96+ $3.6429 $349.7184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess