EN
  • EN
  • DE

SS20100FL T/R

Part No SS20100FL T/R
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192788-SS20100FL T/R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS20100FL T/R CAD Model

Description

The SS20100FL T/R is a Schottky Barrier Rectifier manufactured by Panjit. It features high-efficiency rectification and a low forward voltage drop. The "FL" suffix indicates a flat lead package for improved thermal performance, and the "T/R" indicates Tape and Reel packaging for automated assembly.

Applications:

  • Switching Mode Power Supplies (SMPS): Used for high-frequency rectification, contributing to efficiency in power conversion.
  • DC-DC Converters: Enables efficient voltage conversion with minimal power loss.
  • Polarity Protection: Prevents damage to circuits from reverse polarity connections.
  • Freewheeling Diode Applications: Protects inductive loads in circuits with switching elements.
  • LED Lighting: Used in LED driver circuits for efficient power rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall system efficiency.
  • High Surge Current Capability: Handles large, non-repetitive current spikes without degradation or failure.
  • High-Frequency Operation: Optimized for use in high-frequency switching circuits.
  • Flat Lead Package (FL): Provides improved thermal performance for higher current operation.
  • Tape and Reel Packaging (T/R): Suitable for automated assembly processes.

Benefits:

  • Increased Efficiency: Lower forward voltage drop translates to reduced power loss and improved efficiency in power conversion applications.
  • Enhanced Reliability: High surge current capability protects the device from damage due to transient current spikes.
  • Improved Thermal Management: The Flat Lead package allows for more efficient heat dissipation, enabling higher operating currents.
  • Simplified Manufacturing: Tape and Reel packaging streamlines automated assembly processes.
  • Compact Design: Surface mount packaging enables smaller and denser circuit board layouts.

Additional Details:

The SS20100FL T/R from Panjit typically features a maximum repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) rating of 2A. The forward voltage (VF) at 2A is typically around 0.8V. The device is commonly packaged in a surface mount package with Flat Leads. The operating temperature range usually spans from -55°C to +150°C. The combination of fast switching characteristics, minimal reverse leakage current, and improved thermal performance makes it well-suited for high-efficiency power conversion. The T/R designation indicates that the components are supplied on Tape and Reel for automated pick-and-place assembly. Proper thermal management practices are still recommended, especially at higher operating temperatures. Refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and longevity of the device.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0751 $57.8270
1,890+ $0.0612 $115.6680
2,885+ $0.0601 $173.3885
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess