EN
  • EN
  • DE

MC33MR2001R2VK

Part No MC33MR2001R2VK
Manufacturer NXP / Nexperia
Catalog RF Front End (LNA + PA)
Description IC RX 77GHZ RADAR AUTO 85VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr NXP
Series *
Package Tray
Product Status Active
Base Product Number MC33MR2001
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883425-MC33MR2001R2VK
Ultra Librarian 3D Model Ultra Librarian MC33MR2001R2VK CAD Model

Description

Introducing the NXP MC33MR2001R2VK Motor Control IC

The NXP MC33MR2001R2VK is a cutting-edge motor control integrated circuit designed to deliver precision and efficiency for a wide range of motor driving applications. This powerful IC is an ideal solution for automotive and industrial systems that require reliable and high-performance motor control.

Key Features

  • Advanced Motor Control: The MC33MR2001R2VK is equipped with sophisticated control algorithms that enable smooth and efficient operation of brushless DC (BLDC) motors, permanent magnet synchronous motors (PMSM), and other motor types.
  • High Integration: This IC integrates multiple functions, including a pre-driver circuit for six N-channel power MOSFETs, reducing the need for external components and simplifying the design process.
  • Flexible Power Supply: The device supports a wide range of supply voltages, making it versatile for various applications and ensuring compatibility with different power systems.
  • Robust Protection Features: Built-in protection mechanisms such as overcurrent, overvoltage, undervoltage, and thermal shutdown help ensure the longevity and safety of both the IC and the motor system it controls.
  • Diagnostic Functions: The MC33MR2001R2VK provides comprehensive diagnostic capabilities, allowing for real-time monitoring and fault detection to facilitate maintenance and troubleshooting.

Applications

The NXP MC33MR2001R2VK is suitable for a variety of applications that demand high-performance motor control. It is commonly used in:

  • Automotive systems such as electric power steering, engine cooling fans, and HVAC blowers
  • Industrial automation equipment including conveyors, pumps, and robotics
  • Consumer electronics where precise motor control is necessary, such as in drones or camera stabilization systems

Design Support

NXP provides extensive design support for the MC33MR2001R2VK, including reference designs, application notes, and technical documentation to assist engineers in integrating this IC into their projects. With its robust feature set and NXP's support resources, the MC33MR2001R2VK is a reliable choice for designers looking to enhance the performance and efficiency of their motor control applications.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3508 $64.3508
3+ $52.8008 $158.4024
4+ $51.1503 $204.6012
5+ $49.5010 $247.5050
7+ $47.8505 $334.9535
9+ $42.9002 $386.1018
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess