EN
  • EN
  • DE

7724A1524-9

Part No 7724A1524-9
Manufacturer TE Connectivity
Catalog Coaxial Cables (RF)
Description COAX CABLE-DATA BUS / Twinaxial Cable 24 AWG 77 Ohms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Coaxial Cables (RF)
Mfr TE Connectivity Raychem Cable Protection
Series CHEMINAX
Package Bulk
Cable Type Twinaxial
Wire Gauge 24 AWG
Conductor Strand 19 Strands / 36 AWG
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.129" (3.28mm)
Shield Type Braid
Impedance 77 Ohms
Jacket Color White
Conductor Material Copper Alloy, Silver Coated
Dielectric Material Fluorinated Ethylene Propylene (FEP)
Dielectric Diameter 0.045" (1.14mm)
Shield Material Copper Alloy, Silver Coated
VoP, Velocity of Propagation 76
Temperature Range - Operating 150°C
Base Product Number 7724A
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.20.0000
Other Names CY4499-000
Standard Package 1
Win Source Part Number 977354-7724A1524-9
Ultra Librarian 3D Model Ultra Librarian 7724A1524-9 CAD Model

Description

The CHEMINAX series 977354-7724A1524-9 is a twinaxial coaxial cable with a wire gauge of 24 AWG and an impedance of 77 Ohms.

  • Wire Gauge: 24 AWG
  • Impedance: 77 Ohms
  • Shield Material: Copper Alloy, Silver Coated
  • Conductor Material: Copper Alloy, Silver Coated
  • Jacket Insulation Material: Ethylene Tetrafluoroethylene (ETFE)
  • Dielectric Material: Fluorinated Ethylene Propylene (FEP)
  • Temperature Range: 150°C
  • Velocity of Propagation: 76

You May Also Be Interested in

TE Connectivity
COAX CABLE-STANDARD P / 75Ohm, 28 AWG Triaxial Cable
Need more? Email Us
Amphenol-RF Division
SMA BLKHD JCK IP67-AMC PLG 50MM / Reverse Polarity SMA Bulkhead Crimp Jack IP 67 to AMC Right Angle Plug Terminated Using 1.13 MM Cable, Various Lengths
Need more? Email Us
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG 1M / Cable Assembly Belden 1694A 1m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
CABLE N TYPE PLUG-PLUG LMR400 2M
Need more? Email Us
Amphenol-RF Division
CABLE MCX PLUG-PLUG RG316 1M / Cable Assembly Coaxial 1m MCX to MCX M-F Bag
Lowest to $12.1310
Amphenol-RF Division
CABLE HDBNC PLUG-BNC PLUG .5M / Cable Assembly Belden 1694A 0.5m HD-BNC to BNC PL-PL Bag
Need more? Email Us
Amphenol-RF Division
SMA RA PLG-STRT PLG RG-316DB .5M / Cable Assembly Coaxial 0.5m SMA to SMA M-M Bag
Need more? Email Us
Amphenol-RF Division
COAX CBL U.FL AMC-U.FL AMC
Lowest to $18.9180
Amphenol-RF Division
SMP STRT PLUG-PLUG TFLEX 405 CBL / Cable Assembly 0.085 T-FLEX 405 0.457m SMP to SMP PL-PL Bag
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess