Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340361-SS0540
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS0540 CAD Model

Description

The SS0540 is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for high-efficiency rectification applications. Its key characteristics include a low forward voltage drop and fast switching speed, making it well-suited for circuits where minimizing power loss and maximizing operating frequency are crucial.

Applications

  • Switching Power Supplies: Used in the output rectification stage of switching power supplies for efficient AC-DC conversion.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce heat generation.
  • Freewheeling Diode Applications: Protects inductive loads by providing a path for current when the switching element turns off.
  • Reverse Polarity Protection: Used for reverse polarity protection in various electronic circuits.
  • LED Lighting: Improves the efficiency of LED driver circuits.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Surface Mount Package: Simplifies assembly and reduces board space requirements.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Enhanced Energy Efficiency: Low forward voltage drop results in reduced power consumption and heat generation.
  • Improved System Performance: Fast switching speed allows for higher operating frequencies and faster response times.
  • Increased Reliability: High surge current capability ensures robust performance under various operating conditions.
  • Simplified Manufacturing: Surface mount package simplifies the assembly process.
  • Environmentally Responsible: Lead-free finish complies with environmental regulations.

Additional Details

The SS0540 typically has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 0.5A. The device is commonly packaged in SMB or SMC surface mount packages. Its operating temperature range usually spans from -55°C to +125°C or +150°C. Detailed electrical characteristics, thermal resistance, and mechanical dimensions are available in the manufacturer's datasheet. Always refer to the datasheet for accurate specifications and application guidelines to ensure proper implementation.

You May Also Be Interested in

MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Microchip Technology
DIODE GEN PURP 1KV 15A TO220
Need more? Email Us
ECAD model for APT15DQ100KG
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Taiwan Semiconductor
DIODE GEN PURP 600V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF806G C0G
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Taiwan Semiconductor
DIODE GEN PURP 600V 3A DO201AD
Need more? Email Us
ECAD model for 31DF6
ON Semiconductor
DIODE GEN PURP 100V 3A AXIAL
Lowest to $0.1562
ECAD model for 1N5401G
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
SMC Diode Solutions
DIODE SCHOTTKY 100V 2A SOD123FL
Lowest to $0.0214
ECAD model for DSS210

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1605 $56.1750
855+ $0.1317 $112.6035
1,320+ $0.1277 $168.5640
1,815+ $0.1235 $224.1525
2,350+ $0.1194 $280.5900
3,140+ $0.1071 $336.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,832 pieces
MOQ: 350 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention