The SD630CS is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in various power supply and electronic circuit applications. This diode features a low forward voltage drop and fast switching speed, making it suitable for use in high-frequency applications.
Applications
- Switching power supplies
- Freewheeling diodes in inductive circuits
- Reverse polarity protection
- DC-DC converters
- High-frequency inverters
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- High reliability
- RoHS compliant
Benefits
- Improved efficiency in power conversion
- Reduced power dissipation
- Enhanced system reliability
- Protection against voltage spikes and transients
- Compact design due to efficient performance
Additional Details
The SD630CS typically has a forward voltage drop of around 0.5V and a maximum repetitive peak reverse voltage in the range of 30V to 60V, depending on the specific variant. It is commonly available in a DO-214AC (SMA) package, which is designed for surface mounting on printed circuit boards. Its compact size and efficient thermal characteristics make it a valuable component in modern electronic designs.
Specifications (Example - Always refer to the datasheet for accurate specifications):
- Package: DO-214AC (SMA)
- Maximum Average Forward Rectified Current: 3.0A
- Peak Forward Surge Current: 75A
- Maximum Reverse Leakage Current: (at rated VR): typically less than 1mA
- Operating Temperature: -65°C to +125°C
When selecting the SD630CS, it's crucial to consult the official datasheet from Panjit to ensure that the voltage and current ratings meet the specific requirements of the application. Proper thermal management is also essential to maintain the diode's performance and reliability, particularly when operating at higher currents.