EN
  • EN
  • DE

MPB0503S-1W

Part No MPB0503S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988603-MPB0503S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB0503S-1W CAD Model

Description

The MPB0503S-1W is a DC-DC converter module manufactured by Multicomp. It is a compact, isolated power supply designed to provide a regulated output voltage from a DC input voltage. This particular model offers 1W of output power.

Applications

  • Isolated power supplies for industrial control systems
  • Powering sensors and transducers in remote locations
  • Providing isolated power for communication interfaces
  • Driving gate drivers in power electronics applications
  • General-purpose isolated power conversion

Features

  • Input Voltage Range: Typically 4.5-5.5VDC (Consult datasheet for precise range)
  • Output Voltage: Typically 3.3VDC (Consult datasheet for the specific output voltage)
  • Isolation Voltage: 1500VDC or higher
  • Output Power: 1W
  • High Efficiency
  • Short Circuit Protection
  • Overload Protection
  • Compact Size

Benefits

  • Provides a stable and regulated output voltage
  • Offers electrical isolation between the input and output, enhancing safety and reducing noise
  • Protects sensitive circuits from voltage spikes and overloads
  • Easy to integrate into existing systems due to its compact size
  • High efficiency reduces power consumption and heat generation

Additional Details

The MPB0503S-1W DC-DC converter module is a reliable and efficient solution for isolated power conversion. Its robust design and comprehensive protection features ensure reliable operation in demanding environments.

Electrical Characteristics:

  • Input Current: Consult datasheet for input current specifications.
  • Output Current: Consult datasheet for output current capabilities based on voltage.
  • Switching Frequency: Typically tens to hundreds of kHz (Consult datasheet for precise value)

Package and Mounting:

  • SIP Package (Single In-Line Package)
  • Through-hole mounting

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess