Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044970-AMPAL16R4PC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMPAL16R4PC CAD Model

Description

The AMPAL16R4PC is a Programmable Array Logic (PAL) device manufactured by AMD. These devices are used in a wide range of digital logic applications to implement custom logic functions by programming the internal connections of the array. The AMPAL16R4PC offers a versatile solution for designers needing to implement specific logic operations without resorting to complex discrete logic or more expensive gate arrays.

Applications:

  • Address Decoding: Used in memory systems for selecting specific memory locations.
  • State Machines: Implements control logic for sequential circuits.
  • Peripheral Controllers: Interface with various peripherals in embedded systems.
  • Combinatorial Logic Functions: Replaces discrete logic gates in implementing Boolean functions.
  • Timing Control: Generates specific timing signals in digital systems.

Features:

  • Programmable Logic: Allows customization of logic functions through programming.
  • High Speed: Offers fast propagation delays for quick logic operations.
  • Low Power Consumption: Operates with minimal power, suitable for battery-powered devices.
  • TTL Compatibility: Interfaces easily with standard TTL logic circuits.
  • Multiple Inputs/Outputs: Provides flexibility in designing complex logic circuits.

Benefits:

  • Design Flexibility: Easily adapts to changing design requirements through reprogramming.
  • Reduced Component Count: Replaces multiple discrete logic gates, simplifying circuit design.
  • Improved Performance: High-speed operation enhances system performance.
  • Cost-Effective: Provides a cost-efficient solution compared to discrete logic or custom ASICs.
  • Simplified Design Process: Reduces design complexity and time-to-market.

The AMPAL16R4PC typically features 16 inputs and 4 outputs. The device is programmed using specialized PAL programming tools. Its architecture consists of an AND array followed by a fixed OR array, which allows for implementing sum-of-products logic functions. The propagation delay, power consumption, and operating voltage are crucial parameters when selecting this device for a specific application. Refer to the AMD datasheet for precise specifications.

You May Also Be Interested in

Banner Engineering Corporation
Need more? Email Us
ECAD model for A25S-GGHL 0313
TE Connectivity
Need more? Email Us
ECAD model for A1004SG24T1-F
Amic
2MX1, 100MHZ, 3.0V, 2M Uniform Spi Flash
Lowest to $1.8278
ECAD model for A25L020M-F
Kemet
Cap Aluminum Lytic 24000uF 350V 20% (90 X 220mm) Screw Terminal 0.012 Ohm 30000mA 20000h 85C T/R
Need more? Email Us
ECAD model for A390UW243M350A
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for A1331LLETR-T
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for A22NZ-BPA-UAA
Coilcraft
Need more? Email Us
ECAD model for A02TK
Maxim Integrated
Need more? Email Us
ECAD model for A3S12D40ETPG6
Amic
Need more? Email Us
ECAD model for A43L1632AV-6F

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention