EN
  • EN
  • DE

VIPER16H

Part No VIPER16H
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 407938-VIPER16H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER16H CAD Model

Description

Product Overview: VIPER16H from STMicroelectronics

The VIPER16H is a high-performance, low-power, off-line switched-mode power supply (SMPS) primary switcher IC from the renowned electronics manufacturer STMicroelectronics. This innovative component is part of the VIPerPlus family, which is known for integrating a PWM controller and an 800 V avalanche-rugged power MOSFET into a single package, offering a compact and robust solution for power supply applications.

Designed to meet the needs of a wide range of applications, the VIPER16H is suitable for use in converters that require an AC input and deliver a low power output. It is commonly used in home appliances, auxiliary power supplies, and standby power supplies for consumer electronics, making it a versatile choice for designers looking to optimize power management in their projects.

Key Features

  • High Voltage Capability: The VIPER16H is designed to withstand high voltages, with an 800 V avalanche-rugged MOSFET that ensures reliable operation under stressful conditions.
  • Energy Efficient: It offers high efficiency with its pulse frequency modulation at light load and a fixed 60 kHz switching frequency under heavy load conditions.
  • Built-in Protection: The device includes multiple protection features such as overload protection, overvoltage protection, and thermal shutdown, which contribute to the safety and longevity of the end application.
  • Low Standby Power: The quiescent current is very low, which allows the VIPER16H to achieve excellent performance in terms of standby power consumption, making it ideal for applications with stringent energy-saving requirements.
  • Minimal External Components: Due to its high level of integration, the VIPER16H requires fewer external components, which simplifies the design and reduces the overall bill of materials.

Applications

The VIPER16H is well-suited for a variety of applications including:

  • Switched Mode Power Supplies (SMPS)
  • Auxiliary power supplies for white goods
  • Power adapters
  • Standby and auxiliary power supplies for consumer electronics

STMicroelectronics' VIPER16H is a testament to the company's commitment to providing innovative, energy-efficient, and high-performance solutions for today's demanding power management challenges. Its combination of advanced features and protections ensures a reliable and cost-effective design for a wide array of power supply applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess