EN
  • EN
  • DE

PJW3P10A_R2_00001

Part No PJW3P10A_R2_00001
Manufacturer Panjit
Catalog Transistors - FETs, MOSFETs - RF
Description 100V P-CHANNEL ENHANCEMENT MODE / P-Channel 100 V 2.6A (Ta) 3.1W (Ta) Surface Mount SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Panjit International Inc.
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 2.6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 210mOhm @ 2.6A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1419 pF @ 25 V
Power Dissipation (Max) 3.1W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223
Package / Case TO-261-4, TO-261AA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 3757-PJW3P10A_R2_00001DKR,3757-PJW3P10A_R2_00001CT,3757-PJW3P10A_R2_00001TR
Standard Package 2,500
Win Source Part Number 1085349-PJW3P10A_R2_00001
Ultra Librarian 3D Model Ultra Librarian PJW3P10A_R2_00001 CAD Model

Description

The PJW3P10A_R2_00001 is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-frequency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time make it suitable for use in power supplies, DC-DC converters, and other applications where efficiency and speed are critical.

Applications:

  • Switching Power Supplies: Used as rectifier diodes in the output stage.
  • DC-DC Converters: Employed in various DC-DC conversion topologies.
  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes.
  • Solar Inverters: Utilized in the rectification stage of solar inverters.
  • LED Lighting: Used in LED drivers for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Provides robustness against transient currents.
  • Low Junction Capacitance: Minimizes capacitive losses at high frequencies.
  • RoHS Compliant: Environmentally friendly and complies with industry standards.
  • Surface Mount Package: Facilitates easy assembly and integration.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Robust design provides protection against voltage surges and transients.
  • Smaller and Lighter Designs: Compact package allows for integration into space-constrained applications.
  • Reduced System Cost: High efficiency translates to lower energy costs.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details:

The PJW3P10A_R2_00001 typically features a reverse voltage rating of 100V and a forward current rating of 3A. Its low forward voltage drop, typically around 0.4V, minimizes power loss, leading to higher efficiency. The fast reverse recovery time, typically in the nanosecond range, enables high-frequency operation and reduces switching losses. This diode is available in a surface mount package, facilitating easy assembly and integration into electronic circuits. The high surge current capability provides robustness against transient currents, enhancing the overall reliability of the system. The PJW3P10A_R2_00001 is a crucial component in ensuring the efficiency and reliability of power electronic systems, and is especially useful in applications requiring high-frequency rectification.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3439 $58.4630
410+ $0.2822 $115.7020
635+ $0.2734 $173.6090
875+ $0.2645 $231.4375
1,130+ $0.2557 $288.9410
1,515+ $0.2293 $347.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,355 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess