EN
  • EN
  • DE

LM2902LVQDYYRQ1

Part No LM2902LVQDYYRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC POWER / General Purpose Amplifier 4 Circuit Push-Pull 14-SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Push-Pull
Slew Rate 1.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 15 pA
Voltage - Input Offset 1 mV
Current - Supply 90µA (x4 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-14 Thin, SOT-23 Variant
Supplier Device Package 14-SOT-23-THIN
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-LM2902LVQDYYRQ1TR
Standard Package 3,000
Win Source Part Number 1133919-LM2902LVQDYYRQ1
Ultra Librarian 3D Model Ultra Librarian LM2902LVQDYYRQ1 CAD Model

Description

The LM2902LVQDYYRQ1 from Texas Instruments is a robust, automotive-grade, low-voltage quad operational amplifier designed to operate with a single or dual supply. It is a part of Texas Instruments' extensive range of high-quality and high-reliability automotive products, specifically engineered to meet the rigorous standards of the automotive industry.

Key Features

  • Supply Voltage: The device is optimized for low-voltage operation, ranging from 2.7V to 5.5V, making it ideal for battery-powered applications and modern automotive circuits.
  • Channels: It features four independent op-amp channels, which provide flexibility in various signal processing configurations such as amplification, active filtering, and signal conditioning.
  • Temperature Range: The operational temperature range of -40°C to +125°C ensures reliable performance under a wide range of ambient conditions, which is critical for automotive applications.
  • Package: It comes in a space-saving 14-pin TSSOP (Thin Shrink Small Outline Package), suitable for compact PCB layouts.
  • Automotive Qualifications: This device meets the AEC-Q100 Grade 1 standard, which means it has passed stringent quality tests required for automotive applications.

Applications

The LM2902LVQDYYRQ1 is well-suited for a variety of automotive applications, including:

  • Infotainment and audio systems
  • Sensor interfaces and signal conditioning
  • Motor control circuits
  • Electronic power steering
  • Battery management systems

Performance Benefits

This operational amplifier provides several performance benefits:

  • Low Power Consumption: Its design focuses on conserving power, which is crucial for energy-sensitive automotive environments.
  • Enhanced Stability: The device offers stability over its entire voltage and temperature range, ensuring consistent performance.
  • EMI Suppression: The LM2902LVQDYYRQ1 incorporates features to minimize electromagnetic interference, a common concern in the electrically noisy environment of vehicles.

In summary, the LM2902LVQDYYRQ1 from Texas Instruments is a reliable and versatile solution for automotive electronics designers who require a high-performing, low-voltage operational amplifier that can withstand the demands of the automotive environment.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2263 $50.9175
540+ $0.1857 $100.2780
835+ $0.1799 $150.2165
1,150+ $0.1741 $200.2150
1,490+ $0.1683 $250.7670
1,990+ $0.1509 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 127,598 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess